Diode Schottky 100V 2A Surface Mount SOD128Flat
Diode Schottky 100V 2A Surface Mount SOD128Flat
Diode Schottky 100V 2A Surface Mount SOD128Flat
Win Source Part Number: 1379998-STPS2H100AFY
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, ECOPACK®2
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: SOD128Flat
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
DIODE SCHOTT 100V 2A SOD128FLAT Product overview: STPS2H100AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100AFY can be used for catalog matching and distributor lookup.
DIODE SCHOTT 100V 2A SOD128FLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-STPS2H100AFYCT-ND | 1379998-STPS2H100AFY | 280-STPS2H100AFY | STPS2H100AFY |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 100V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |
| VF | 0.7900 volts | 0.7900 volts | ||
| VR | 100 volts | |||
| IR | 1.00E-3 mA |