Diode Schottky 100V 20A Through Hole TO-220
100 V , 20 A 3-lead single Low Leakage Power Schottky Rectifier Product overview: STPS20SM100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM100ST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037166-STPS20SM100ST
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 30μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V20100S-E3/4W; V20100SHM3/4W; STPS20SM100ST; STPS20M100ST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 100V 20A TO220
Schottky Diodes & Rectifiers 20A 100V
DIODE SCHOTTKY 100V 20A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 497-12642-5-ND | 280-STPS20SM100ST | 037166-STPS20SM100ST | STPS20SM100ST | STPS20SM100ST | STPS20SM100ST |
| Product Name | Single Diodes | Schottky 100 V 20 A Diode and Rectifier | Diodes, Rectifiers - Single - STPS20SM100ST | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS |