60 V, 30 A dual Low Drop Low Leakage Power Schottky rectifier Product overview: STPS30M60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M60CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 898370-STPS30M60CT
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-12320, -497-12320
DIODE ARRAY SCHOTTKY 60V TO220AB
Schottky Diodes & Rectifiers Dual Diode Schottky 2x15A 60V 0.38V Vf
DIODE ARR SCHOTT 60V 15A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-STPS30M60CT | 497-12320-ND | 898370-STPS30M60CT | 87T3876 | STPS30M60CT | STPS30M60CT | STPS30M60CT |
| Product Name | Dual Schottky 60 V 30 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30M60CT | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220AB | TO-220 | |
| RoHS Compliant | RoHS | ||||||
| IO | 15 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | |||||
| Arrangement | Common Catode | Common Catode |