60 V, 30 A dual High Tj Power Schottky Rectifier Product overview: STPS30H60CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30H60CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037334-STPS30H60CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 660mV @ 15A
Current - Reverse Leakage @ Vr: 60μA @ 60V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
DIODE ARR SCHOTT 60V 15A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 286-STPS30H60CFP | 037334-STPS30H60CFP | 497-12652-5-ND | STPS30H60CFP | 57P1712 | STPS30H60CFP |
| Product Name | Dual Schottky 60 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30H60CFP | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220-3 FP | TO-220 | |
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Schottky; Schottky |