STMicroelectronics, Inc. 30A 40V Diode and Rectifier STPS60L40CW

Description
30A, 40V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: STPS60L40CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L40CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A, 40V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: STPS60L40CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L40CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 40V Diode and Rectifier
286-STPS60L40CW
30A 40V Diode and Rectifier 286-STPS60L40CW
30A, 40V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: STPS60L40CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L40CW can be used for catalog matching and distributor lookup.

30A, 40V, SILICON, RECTIFIER DIODE, TO-247AC, PLASTIC, TO-247, 3 PIN Product overview: STPS60L40CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS60L40CW can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS60L40CW - 053998-STPS60L40CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS60L40CW
053998-STPS60L40CW
Diodes, Rectifiers - Arrays - STPS60L40CW 053998-STPS60L40CW
Manufacturer: STMicroelectronics Win Source Part Number: 053998-STPS60L40CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A Current - Reverse Leakage @ Vr: 1.5mA @ 40V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053998-STPS60L40CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 30A
Current - Reverse Leakage @ Vr: 1.5mA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - 497-7568-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-7568-5-ND
Diode Arrays 497-7568-5-ND
Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS60L40CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS60L40CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS60L40CW
DIODE ARR SCHOTT 40V 30A TO247-3

DIODE ARR SCHOTT 40V 30A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS60L40CW 053998-STPS60L40CW 497-7568-5-ND STPS60L40CW
Product Name 30A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS60L40CW Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 30 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data