STMicroelectronics, Inc. Single Diodes STPS2L30A

Description
Diode Schottky 30V 2A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3759-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3759-1-ND
Single Diodes 497-3759-1-ND
Diode Schottky 30V 2A Surface Mount SMA

Diode Schottky 30V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 497-3759-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3759-2-ND
Single Diodes 497-3759-2-ND
Diode Schottky 30V 2A Surface Mount SMA

Diode Schottky 30V 2A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 497-3759-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3759-6-ND
Single Diodes 497-3759-6-ND
Diode Schottky 30V 2A Surface Mount SMA

Diode Schottky 30V 2A Surface Mount SMA

Buy Now Datasheet
Schottky Diodes & Rectifiers - 249202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249202
Schottky Diodes & Rectifiers 249202
Schottky barrier diode STPS2L30A 2A 30V

Schottky barrier diode STPS2L30A 2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 249202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
249202P
Schottky Diodes & Rectifiers 249202P
Schottky barrier diode STPS2L30A 2A 30V

Schottky barrier diode STPS2L30A 2A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 1685746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1685746
Schottky Diodes & Rectifiers 1685746
Schottky barrier diode STPS2L30A 2A 30V

Schottky barrier diode STPS2L30A 2A 30V

Supplier's Site
Schottky SMD 30V 2A Diode and Rectifier - 280-STPS2L30A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 30V 2A Diode and Rectifier
280-STPS2L30A
Schottky SMD 30V 2A Diode and Rectifier 280-STPS2L30A
30V 2A Schottky Rectifier, SMA, Surface Mount Product overview: STPS2L30A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30A can be used for catalog matching and distributor lookup.

30V 2A Schottky Rectifier, SMA, Surface Mount Product overview: STPS2L30A from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS2L30A - 031514-STPS2L30A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L30A
031514-STPS2L30A
Diodes, Rectifiers - Single - STPS2L30A 031514-STPS2L30A
Manufacturer: STMicroelectronics Win Source Part Number: 031514-STPS2L30A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 031514-STPS2L30A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L30A
Schottky Diodes & Rectifiers STPS2L30A
Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L30A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L30A
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L30A
DIODE SCHOTTKY 30V 2A SMA

DIODE SCHOTTKY 30V 2A SMA

Supplier's Site
Single Diodes - STPS2L30A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L30A
Single Diodes STPS2L30A
DIODE SCHOTTKY 30V 2A SMA

DIODE SCHOTTKY 30V 2A SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-3759-1-ND 249202 249202P 280-STPS2L30A 031514-STPS2L30A STPS2L30A STPS2L30A STPS2L30A
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 30V 2A Diode and Rectifier Diodes, Rectifiers - Single - STPS2L30A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; SMA SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data