STMicroelectronics, Inc. Schottky Diode and Rectifier STPS40SM100CR

Description
Power Schottky Rectifier Product overview: STPS40SM100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Schottky Rectifier Product overview: STPS40SM100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky Diode and Rectifier
286-STPS40SM100CR
Schottky Diode and Rectifier 286-STPS40SM100CR
Power Schottky Rectifier Product overview: STPS40SM100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CR can be used for catalog matching and distributor lookup.

Power Schottky Rectifier Product overview: STPS40SM100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40SM100CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-12668-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12668-5-ND
Diode Arrays 497-12668-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS40SM100CR - 053993-STPS40SM100CR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40SM100CR
053993-STPS40SM100CR
Diodes, Rectifiers - Arrays - STPS40SM100CR 053993-STPS40SM100CR
Manufacturer: STMicroelectronics Win Source Part Number: 053993-STPS40SM100CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053993-STPS40SM100CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 100V I2PAK - 761-STPS40SM100CR - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 100V I2PAK
761-STPS40SM100CR
DIODE ARRAY SCHOTTKY 100V I2PAK 761-STPS40SM100CR
DIODE ARRAY SCHOTTKY 100V I2PAK

DIODE ARRAY SCHOTTKY 100V I2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40SM100CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40SM100CR
Discrete Semiconductor Products - Diodes - Rectifiers STPS40SM100CR
DIODE ARR SCHOTT 100V 20A I2PAK

DIODE ARR SCHOTT 100V 20A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS40SM100CR 497-12668-5-ND 053993-STPS40SM100CR 761-STPS40SM100CR STPS40SM100CR
Product Name Schottky Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS40SM100CR DIODE ARRAY SCHOTTKY 100V I2PAK Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-262-3 Long Leads, I2PAK, TO-262AA I2PAK D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
RoHS Compliant RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data