DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 200 250 300 350 417
Product Name Notes
1.0SMBJ26CA-AQ
10.3V Clamp 97.1A Ipp Tvs Diode Surface Mount SMB
10.5V Clamp 96.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
100V, 1A, SMA, DIODE SCHOTTKY
103V Clamp 116.5A Ipp Tvs Diode Through Hole P-600/R-6
103V Clamp 9.7A Ipp Tvs Diode Surface Mount SMB
11.2V Clamp 89.3A Ipp Tvs Diode Surface Mount SMB
113V Clamp 8.9A Ipp Tvs Diode Surface Mount SMB
116V Clamp 103.4A Ipp Tvs Diode Through Hole P-600/R-6
121V Clamp 8.3A Ipp Tvs Diode Surface Mount SMB
126V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB
12KPE AUTO, 22V
12KPE AUTO, 28V
12KPE AUTO, 36V
12V Clamp 8.9A Ipp Tvs Diode Surface Mount SMB
13.6V Clamp 73.6A Ipp Tvs Diode Surface Mount SMB
137V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB
146V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB
15.4V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB
150V, 1A, SMA, DIODE SCHOTTKY
16.7V Clamp 60.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
162V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB
177V Clamp 5.6A Ipp Tvs Diode Surface Mount SMB
17V Clamp 58.9A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 55A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 50.3A Ipp Tvs Diode Surface Mount SMB
193V Clamp 5.2A Ipp Tvs Diode Surface Mount SMB
209V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
21.2V Clamp 48A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount SMB
24.4V Clamp 41A Ipp Tvs Diode Surface Mount SMB
243V Clamp 4.2A Ipp Tvs Diode Surface Mount SMB
25.5V Clamp 40.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
259V Clamp 3.9A Ipp Tvs Diode Surface Mount SMB
26V Clamp 38.5A Ipp Tvs Diode Surface Mount SMB
27.6V Clamp 36.3A Ipp Tvs Diode Surface Mount SMB
275V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB
29.2V Clamp 34.3A Ipp Tvs Diode Surface Mount SMB
292V Clamp 3.5A Ipp Tvs Diode Surface Mount SMB
307V Clamp 3.3A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 30.9A Ipp Tvs Diode Surface Mount SMB
324V Clamp 3.1A Ipp Tvs Diode Surface Mount SMB
33.2V Clamp 30.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
34.3V Clamp 349.9A Ipp Tvs Diode Through Hole P-600/R-6
35.5V Clamp 28.2A Ipp Tvs Diode Surface Mount SMB
37.1V Clamp 323.5A Ipp Tvs Diode Through Hole P-600/R-6
37.5V Clamp 27.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 25.7A Ipp Tvs Diode Surface Mount SMB
40.7V Clamp 294.9A Ipp Tvs Diode Through Hole P-600/R-6
41.4V Clamp 24.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 23.8A Ipp Tvs Diode Surface Mount SMB
44V Clamp 272.8A Ipp Tvs Diode Through Hole P-600/R-6
45.4V Clamp 22.1A Ipp Tvs Diode Surface Mount SMB
45.7V Clamp 22.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
47.5V Clamp 252.7A Ipp Tvs Diode Through Hole P-600/R-6
48.4V Clamp 20.7A Ipp Tvs Diode Surface Mount SMB
49.9V Clamp 20.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
50.7V Clamp 236.7A Ipp Tvs Diode Through Hole P-600/R-6
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount SMB
53.9V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
54.7V Clamp 219.4A Ipp Tvs Diode Through Hole P-600/R-6
54.7V Clamp 219A Ipp Tvs Diode Through Hole P-600/R-6
58.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMB
59.3V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
59.8V Clamp 200.7A Ipp Tvs Diode Through Hole P-600/R-6
60V, 1A, SMA, DIODE SCHOTTKY
64.5V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB
64.8V Clamp 15.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
65.8V Clamp 182.4A Ipp Tvs Diode Through Hole P-600/R-6
69.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB
69.8V Clamp 171.9A Ipp Tvs Diode Through Hole P-600/R-6
72.7V Clamp 13.8A Ipp Tvs Diode Surface Mount SMB
77.4V Clamp 13A Ipp Tvs Diode Surface Mount SMB
77.7V Clamp 154.5A Ipp Tvs Diode Through Hole P-600/R-6
77V Clamp 13.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
82.4V Clamp 12.2A Ipp Tvs Diode Surface Mount SMB
85V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
87.1V Clamp 11.5A Ipp Tvs Diode Surface Mount SMB
9.2V Clamp 108.7A Ipp Tvs Diode Surface Mount SMB
92V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
93.6V Clamp 10.7A Ipp Tvs Diode Surface Mount SMB
93.6V Clamp 128.2A Ipp Tvs Diode Through Hole P-600/R-6
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
DIODE ARR SCHOTT 100V 55A PRM2SL
DIODE ARR SCHOTT 100V 55A PRM2SM
Diode Array 1 Pair Common Cathode Schottky 100V 150A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 100V 55A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 100V 55A Chassis Mount PRM2
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 100V 55A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 15V 55A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 200V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 55A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 30V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 30V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 35V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 35V 6A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 35V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 40V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 55A Chassis Mount D-61-8
Diode Array 1 Pair Common Cathode Schottky 45V 55A Surface Mount D-61-8-SL
Diode Array 1 Pair Common Cathode Schottky 45V 55A Through Hole D-61-8-SM
Diode Array 1 Pair Common Cathode Schottky 45V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 6A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 80V 75A Chassis Mount TO-249AA (Modified), D-60
Diode Array
DIODE SCHOTTKY 100V 1.5A DO214AC
Diode Schottky 100V 110A Surface Mount PRM2-SL
Diode Schottky 100V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 100V 120A Chassis Mount
Diode Schottky 100V 120A Surface Mount SPD-3A
Diode Schottky 100V 120A Surface Mount SPD-4
Diode Schottky 100V 15A Surface Mount D2PAK
Diode Schottky 100V 15A Through Hole TO-220AC
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 1A Surface Mount SMB (DO-214AA)
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 135V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 135V 120A Chassis Mount
Diode Schottky 135V 120A Surface Mount SPD-3A
Diode Schottky 150V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 150V 120A Surface Mount SPD-3A
Diode Schottky 150V 15A Surface Mount D2PAK
Diode Schottky 150V 15A Through Hole TO-220AC
DIODE SCHOTTKY 150V 1A DO214AC
Diode Schottky 15V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 15V 120A Chassis Mount
Diode Schottky 15V 120A Surface Mount SPD-3A
Diode Schottky 15V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 15V 1A Surface Mount SMB (DO-214AA)
Diode Schottky 200V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 200V 120A Surface Mount SPD-3A
Diode Schottky 200V 15A Surface Mount D2PAK
Diode Schottky 200V 15A Through Hole TO-220AC
Diode Schottky 20V 120A Surface Mount SPD-3A
Diode Schottky 30V 1.1A Through Hole DO-41
Diode Schottky 30V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 30V 120A Chassis Mount
Diode Schottky 30V 120A Surface Mount SPD-3A
Diode Schottky 30V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 30V 1A Surface Mount SMB (DO-214AA)
Diode Schottky 35V 10A Surface Mount D2PAK
Diode Schottky 35V 10A Surface Mount TO-263AB (D²PAK)
Diode Schottky 35V 10A Through Hole TO-220AC
Diode Schottky 35V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 35V 120A Chassis Mount
Diode Schottky 35V 15A Surface Mount D2PAK
Diode Schottky 35V 15A Through Hole TO-220AC
Diode Schottky 40V 1.1A Through Hole DO-41
Diode Schottky 40V 10A Through Hole TO-220AC
Diode Schottky 40V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 40V 120A Chassis Mount
Diode Schottky 40V 15A Surface Mount D2PAK
Diode Schottky 40V 15A Through Hole TO-220AC
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Surface Mount SMB (DO-214AA)
Diode Schottky 40V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Diode Schottky 45V 10A Surface Mount D2PAK
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 10A Through Hole TO-220AC
Diode Schottky 45V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 45V 120A Chassis Mount
Diode Schottky 45V 120A Surface Mount SPD-3A
Diode Schottky 45V 15A Surface Mount D2PAK
Diode Schottky 45V 15A Surface Mount TO-263AB (D²PAK)
Diode Schottky 45V 15A Through Hole TO-220AC
Diode Schottky 50V 10A Through Hole R-6
Diode Schottky 60V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 60V 120A Surface Mount SPD-3A
DIODE SCHOTTKY 60V 1A DO214AC
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 1A Surface Mount SMB (DO-214AA)
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 120A Chassis Mount PRM1-1 (Half Pak Module)
Diode Schottky 80V 120A Chassis Mount
Diode Schottky 80V 120A Surface Mount SPD-3A
Diode Schottky 80V 15A Surface Mount D2PAK
Diode Schottky 80V 15A Through Hole TO-220AC
DIODE STANDARD 1000V 10A R6
Diode Standard 1000V 10A Through Hole R-6
Diode Standard 1000V 10A Through Hole TO-220AC
DIODE STANDARD 100V 10A R6
Diode Standard 100V 10A Through Hole R-6
Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 1200V 10A Through Hole TO-220AC Full Pack
Diode Standard 1200V 10A Through Hole TO-220AC
DIODE STANDARD 200V 10A R6
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 200V 10A Through Hole TO-220AC Full Pack
Diode Standard 200V 150A Chassis, Stud Mount DO-205AA (DO-8)
DIODE STANDARD 400V 10A R6
Diode Standard 400V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 10A Through Hole R-6
Diode Standard 400V 10A Through Hole TO-220AC Full Pack
DIODE STANDARD 50V 10A R6
Diode Standard 50V 10A Through Hole R-6
DIODE STANDARD 600V 10A R6
Diode Standard 600V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 600V 10A Through Hole R-6
Diode Standard 600V 10A Through Hole TO-220AC Full Pack
Diode Standard 600V 10A Through Hole TO-220AC
DIODE STANDARD 600V 120A PRM11
DIODE STANDARD 800V 10A R6
Diode Standard 800V 10A Surface Mount TO-263AB (D²PAK)
Diode Standard 800V 10A Through Hole R-6
Diode Standard 800V 10A Through Hole TO-220AC Full Pack
Diode Standard 800V 10A Through Hole TO-220AC
Diode Standard 800V 130A Stud Mount DO-205AC (DO-30)
Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8)
Diode Standard, Reverse Polarity 600V 150A Chassis, Stud Mount DO-205AA (DO-8)
Diode
NTC THERMISTORS 10OHMS 1AMPS STR
NTC THERMISTORS 10OHMS 2AMPS CLI
NTC THERMISTORS 10OHMS 2AMPS STR
NTC THERMISTORS 10OHMS 3.1AMPS C
NTC THERMISTORS 10OHMS 3.1AMPS S
NTC THERMISTORS 10OHMS 3AMPS CLI
NTC THERMISTORS 10OHMS 4AMPS STR
NTC THERMISTORS 10OHMS 5AMPS CLI
NTC THERMISTORS 10OHMS 6AMPS STR
NTC THERMISTORS 12OHMS 2AMPS CLI
NTC THERMISTORS 12OHMS 5AMPS CLI
TVS DIODE 10.2VWM 16.7V DO214AA
TVS DIODE 11.1VWM 18.2V DO214AA
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 13.6VWM 22.5V DO214AA
TVS DIODE 15.3VWM 25.5V DO214AA
TVS DIODE 15VWM 24.4VC DO214AA
TVS DIODE 17.1VWM 27.7V DO214AA
TVS DIODE 18.8VWM 30.6V DO214AA
TVS DIODE 20.5VWM 33.2V DO214AA
TVS DIODE 20VWM 32.4VC SMB
TVS DIODE 23.1VWM 37.5V DO214AA
TVS DIODE 25.6VWM 41.4V DO214AA
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 28VWM 45.4VC DO214AA
TVS DIODE 30.8VWM DO214AA
TVS DIODE 33.3VWM 53.9V DO214AA
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 36.8VWM 59.3V DO214AA
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 40.2VWM 64.8V DO214AA
TVS DIODE 43.6VWM 70.1V DO214AA
TVS DIODE 47.8VWM 77VC DO214AA
TVS DIODE 5.8VWM 10.5V DO214AA
TVS DIODE 53VWM 85VC DO214AA
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 5VWM 9.2VC DO214AA
TVS DIODE 6.4VWM 11.3V DO214AA
TVS DIODE 6.5VWM 11.2V DO214AA
TVS DIODE 64VWM 103VC SMB
TVS DIODE 6VWM 10.3VC DO214AA
TVS DIODE 7.02VWM 12.1V DO214AA
TVS DIODE 7.78VWM 13.4V DO214AA
TVS DIODE 8.55VWM 14.5V DO214AA
TVS DIODE 9.4VWM 15.6V DO214AA
TVS ESD 0.05PF 0603 SMD AECQ
TVS, SMB, 150C, 1000W, 13V, U
TVS, SMB, 150C, 1000W, 26V, B

Next >>