45 V, 41 A dual Low Drop Power Schottky Diode Product overview: STPS41L45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 41 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 41 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41L45CG-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 194740-STPS41L45CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 1.2mA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE, DUAL COMMON CATHODE, 40A, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 2X20 Amp 45 Volt
DIODE ARR SCHOTT 45V 20A D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-STPS41L45CG-TR | 194740-STPS41L45CG-TR | 497-4759-2-ND | 57P1783 | STPS41L45CG-TR | STPS41L45CG-TR | STPS41L45CG-TR |
| Product Name | Dual Schottky 45 V 41 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS41L45CG-TR | Diode Arrays | Diode, Dual Common Cathode, 40A, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 20 amps | ||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |