STMicroelectronics, Inc. Dual Schottky 45V 240A Diode and Rectifier STPS24045TV

Description
45V 240A Dual Power Schottky Rectifier Module Product overview: STPS24045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 240A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS24045TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45V 240A Dual Power Schottky Rectifier Module Product overview: STPS24045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 240A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS24045TV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 45V 240A Diode and Rectifier
286-STPS24045TV
Dual Schottky 45V 240A Diode and Rectifier 286-STPS24045TV
45V 240A Dual Power Schottky Rectifier Module Product overview: STPS24045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 240A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS24045TV can be used for catalog matching and distributor lookup.

45V 240A Dual Power Schottky Rectifier Module Product overview: STPS24045TV from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 240A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS24045TV can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 8290652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290652
Schottky Diodes & Rectifiers 8290652
Schottky Diode 45V 240A ISOTOP4

Schottky Diode 45V 240A ISOTOP4

Supplier's Site
Schottky Diodes & Rectifiers - 1781381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1781381
Schottky Diodes & Rectifiers 1781381
Schottky Diode 45V 240A ISOTOP4

Schottky Diode 45V 240A ISOTOP4

Supplier's Site
Diode Arrays - 497-5399-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-5399-5-ND
Diode Arrays 497-5399-5-ND
Diode Array 2 Independent Schottky 45V 120A Chassis Mount ISOTOP

Diode Array 2 Independent Schottky 45V 120A Chassis Mount ISOTOP

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS24045TV - 1261884-STPS24045TV - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS24045TV
1261884-STPS24045TV
Diodes, Rectifiers - Arrays - STPS24045TV 1261884-STPS24045TV
Manufacturer: STMicroelectronics Win Source Part Number: 1261884-STPS24045TV Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120A Categories: Discrete Semiconductor Products Supplier Device Package: ISOTOP Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 670mV at 120A Current - Reverse Leakage at Vr: 2mA at 45V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261884-STPS24045TV
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120A
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 670mV at 120A
Current - Reverse Leakage at Vr: 2mA at 45V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS24045TV
Schottky Diodes & Rectifiers STPS24045TV
Schottky Diodes & Rectifiers 2X120 Amp 45 Volt

Schottky Diodes & Rectifiers 2X120 Amp 45 Volt

Buy Now Datasheet
Diode Arrays - STPS24045TV - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS24045TV
Diode Arrays STPS24045TV
DIODE MODULE 45V 120A ISOTOP

DIODE MODULE 45V 120A ISOTOP

Supplier's Site Datasheet
DIODE MODULE 45V 120A ISOTOP - 761-STPS24045TV - Utmel Electronic Limited
Hong Kong, China
DIODE MODULE 45V 120A ISOTOP
761-STPS24045TV
DIODE MODULE 45V 120A ISOTOP 761-STPS24045TV
DIODE MODULE 45V 120A ISOTOP

DIODE MODULE 45V 120A ISOTOP

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS24045TV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS24045TV
Discrete Semiconductor Products - Diodes - Rectifiers STPS24045TV
DIODE MOD SCHOTT 45V 120A ISOTOP

DIODE MOD SCHOTT 45V 120A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Diodes Power Diodes Rectifiers
Product Number 286-STPS24045TV 8290652 1781381 497-5399-5-ND 1261884-STPS24045TV STPS24045TV STPS24045TV 761-STPS24045TV STPS24045TV
Product Name Dual Schottky 45V 240A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diodes, Rectifiers - Arrays - STPS24045TV Schottky Diodes & Rectifiers Diode Arrays DIODE MODULE 45V 120A ISOTOP Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube Isotop ISOTOP ISOTOP ISOTOP ISOTOP
RoHS Compliant RoHS RoHS RoHS RoHS
IO 120 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky Schottky Schottky; Schottky
Unlock Full Specs
to access all available technical data