Manufacturer: STMicroelectronics
Win Source Part Number: 037643-STPS3045CP
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TOP-3I
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
15A, 45V, SILICON, RECTIFIER DIODE, TO-218AC, TO-218AC, 3 PIN Product overview: STPS3045CP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-218-3, TO-218AC
DIODE ARR SCHOTT 45V 15A SOT93
DIODE ARRAY SCHOTTKY 45V SOT93
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, TO-218AC. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | General Purpose Diodes |
| Product Number | 037643-STPS3045CP | 286-STPS3045CP | 497-3215-5-ND | STPS3045CP | 761-STPS3045CP | 21648154 |
| Product Name | Diodes, Rectifiers - Arrays - STPS3045CP | 15A 45V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 45V SOT93 | Diode |
| Diode Type | Schottky; Schottky | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Removed | Obsolete | |||
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.2000 mA | 0.2000 mA |