The STPS30M60S is a single Schottky diode designed for high frequency switch mode power supply applications. It features a high current capability with an average forward current rating of 30 A and a repetitive peak reverse voltage of 60 V. The device is avalanche rated, ensuring reliability under transient conditions. It has a low forward voltage drop, typically around 0.380 V, which contributes to improved efficiency in power conversion applications. This rectifier is suitable for use in various power supply systems, including notebook, game station, and desktop adapters, providing effective performance at both low and high load conditions. The STPS30M60S is available in multiple package types, including TO-220AB, I2PAK, and D2PAK, allowing for flexibility in design and integration. The maximum operating junction temperature is 150 °C, and it can handle surge currents up to 600 A for short durations. Engineers considering this component should evaluate its specifications against their project requirements, particularly in applications where efficiency and thermal management are critical.
Win Source Part Number: 1282084-STPS30M60SG-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 590 mV @ 30 A
Current - Reverse Leakage @ Vr: 165 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPS30M60SGTR,497-12
Base Product Number: STPS30
60 V, 30 A 3-lead single Low Drop Low Leakage Power Schottky rectifier Product overview: STPS30M60SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M60SG-TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30A Surface Mount D²PAK
Diode Schottky 60V 30A Surface Mount D²PAK
Diode Schottky 60V 30A Surface Mount D²PAK
Schottky Diodes & Rectifiers 60V PWR Schottky REC 0.380 V High PWR
DIODE SCHOTTKY 60V 30A D2PAK
DIODE SCHOTTKY 60V 30A D2PAK
SCHOTTKY DIODE, 60V, 30A, TO-263; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282084-STPS30M60SG-TR | 280-STPS30M60SG-TR | 497-12322-1-ND | STPS30M60SG-TR | STPS30M60SG-TR | STPS30M60SG-TR | 97W2994 | 87T3879 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 60 V 30 A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diode, 60V, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |||
| VF | 0.5900 volts | 0.5900 volts | 0.5900 volts | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| RoHS Compliant | RoHS |