Win Source Part Number: 1282037-STPS3045FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 30 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220FPAC
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-12314,497-12314
Base Product Number: STPS3045
Product Status: Obsolete
Diode Schottky 45V 30A Through Hole TO-220FPAC
Schottky Diodes & Rectifiers Power Schottky Rec 30A IF 45Vrrm 0.51VF Product overview: STPS3045FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3045FP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 30A TO220FPAC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282037-STPS3045FP | 497-12314-ND | 280-STPS3045FP | STPS3045FP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 Full Pack | Rail/Tube | TO-220 | |
| VF | 0.6200 volts | 0.6200 volts | ||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |