Manufacturer: STMicroelectronics
Win Source Part Number: 053995-STPS5H100H
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 730mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Schottky 100V 5A Through Hole TO-251 (IPAK)
100V , 5 A Power Schottky Rectifier Product overview: STPS5H100H from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 5A TO251
Schottky Diodes & Rectifiers High Power Schottky Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 053995-STPS5H100H | 497-12671-5-ND | 280-STPS5H100H | STPS5H100H | STPS5H100H |
| Product Name | Diodes, Rectifiers - Single - STPS5H100H | Single Diodes | Schottky 100V 5 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | I-Pak | Rail/Tube | IPAK | ||
| VF | 0.7300 volts | 0.7300 volts |