Manufacturer: STMicroelectronics
Win Source Part Number: 031524-STPS3150U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS3150U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK3H15SMB; LSM140Je3/TR13; SK310Be3/TR13; LSM190Je3/TR13;
Introduction Date: April 07, 2003
ECCN: EAR99
Country of Origin: China, Morocco, Singapore, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Schottky barrier diode,STPS3150U SMB
Schottky barrier diode,STPS3150U SMB
Schottky barrier diode,STPS3150U SMB
Diode Schottky 150V 3A Surface Mount SMB
Diode Schottky 150V 3A Surface Mount SMB
Diode Schottky 150V 3A Surface Mount SMB
150V 3A Power Schottky Rectifier, SMB, Surface Mount Product overview: STPS3150U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150U can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 150V 3A SMB
150V 820mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 150V 3A SMB
Schottky Diodes & Rectifiers 3.0 Amp 150 Volt
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 031524-STPS3150U | 4865895 | 4865895P | 497-6583-1-ND | 280-STPS3150U | STPS3150U | STPS3150U | STPS3150U | STPS3150U |
| Product Name | Diodes, Rectifiers - Single - STPS3150U | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky SMD 150V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMB; SMBflat | Do-214aa (smb) | DO-214AA | Tape and Reel | SMB | SMB | SMB; DO-214AA, SMB | SMB | |
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) |