DigiKey Datasheets for Foil Tapes

Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more

Page: 1 2
Product Name Notes
"Aluminum Foil Tape Acrylic Adhesive Silver 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.25"" (6.35mm) 1/4"" dia X"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.38"" (9.65mm) 3/8"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.38"" (9.65mm) 3/8"" X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 1500' (457.2m) 500 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.94"" (24.00mm) 15/16"" X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 1.89"" (48.00mm) X 147.6' (44.9m) 49.2 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 12.00"" (304.80mm)"
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.50"" (63.50mm) 2 1/2"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.83"" (72.00mm) X 150' (45.7m) 50 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 4.00"" (101.60mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 300' (91.4m) 100 yds"
"Aluminum Foil Tape Rubber Adhesive Silver 2.83"" (72.00mm) X 300' (91.4m) 100 yds"
"Copper Foil Tape Acrylic Adhesive 0.13"" (3.18mm) 1/8"" X 0.14"" (3.50mm)"
"Damping Foil Tape Acrylic Adhesive Clear 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
"Damping Foil Tape Acrylic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
"Damping Foil Tape Acrylic Adhesive Clear 1.00"" (25.40mm) X 3.00"" (76.20mm)"
"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds"
"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"
"Damping Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds"
"Damping Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 108' (32.9m) 36 yds"
"Damping Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.13"" (3.18mm) 1/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.13"" (3.18mm) 1/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.13"" (3.18mm) 1/8"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.19"" (4.78mm) 3/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.19"" (4.78mm) 3/16"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.25"" (6.35mm) 1/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.25"" (6.35mm) 1/4"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.31"" (7.87mm) 5/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.31"" (7.87mm) 5/16"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.38"" (9.65mm) 3/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.38"" (9.65mm) 3/8"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.44"" (11.13mm) 7/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.44"" (11.13mm) 7/16"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.47"" (11.94mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 0.50"" (12.70mm) 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 0.75"" (19.05mm) 3/4"""
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 1.00"" (25.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 1.50"" (38.10mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 10.00"" (254.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 2.00"" (50.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 7.00"" (177.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 8.00"" (203.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.50"" (12.70mm) 1/2"" X 9.00"" (228.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.56"" (14.30mm) 9/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.56"" (14.30mm) 9/16"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.63"" (16.00mm) 5/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.63"" (16.00mm) 5/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.63"" (16.00mm) 5/8"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.69"" (17.48mm) 11/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.69"" (17.48mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.71"" (18.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 1.00"" (25.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 1.50"" (38.10mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 10.00"" (254.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 2.00"" (50.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 7.00"" (177.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 8.00"" (203.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.75"" (19.05mm) 3/4"" X 9.00"" (228.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 0.81"" (20.65mm) 13/16"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.88"" (22.35mm) 7/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.88"" (22.35mm) 7/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.88"" (22.35mm) 7/8"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 0.93"" (23.70mm) dia X"
"Lead Foil Tape Rubber Adhesive Silver 0.94"" (24.00mm) 15/16"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 1.00"" (25.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 1.50"" (38.10mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 10.00"" (254.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 7.00"" (177.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 8.00"" (203.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.00"" (25.40mm) X 9.00"" (228.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.13"" (28.58mm) 1 1/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.13"" (28.58mm) 1 1/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.25"" (31.75mm) 1 1/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.25"" (31.75mm) 1 1/4"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.38"" (34.93mm) 1 3/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.38"" (34.93mm) 1 3/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 1.50"" (38.10mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 2.00"" (50.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 1.50"" (38.10mm) 1 1/2"" X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 1.63"" (41.28mm) 1 5/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.63"" (41.28mm) 1 5/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.75"" (44.45mm) 1 3/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.75"" (44.45mm) 1 3/4"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.88"" (47.63mm) 1 7/8"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 1.88"" (47.63mm) 1 7/8"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 1.89"" (48.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 10.00"" (254.00mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 10.00"" (254.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 10.00"" (254.00mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 10.50"" (266.70mm) 10 1/2"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 11.00"" (279.40mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) dia X"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 2.00"" (50.80mm)"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 2.00"" (50.80mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 2.25"" (57.15mm) 2 1/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 2.25"" (57.15mm) 2 1/4"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 2.50"" (63.50mm) 2 1/2"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 2.75"" (69.85mm) 2 3/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 2.75"" (69.85mm) 2 3/4"" X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 2.83"" (72.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) Dia X"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 3.00"" (76.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 3.00"" (76.20mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 3.25"" (82.55mm) 3 1/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 3.50"" (88.90mm) 3 1/2"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 3.75"" (95.25mm) 3 3/4"" dia X"
"Lead Foil Tape Rubber Adhesive Silver 3.78"" (96.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) Dia X"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 4.00"" (101.60mm)"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 5.00"" (127.00mm)"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 4.72"" (120.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) dia X"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 5.67"" (144.00mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 5.75"" (146.05mm) 5 3/4"" X 5.75"" (146.05mm) 5 3/4"""
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) dia X"
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 6.00"" (152.40mm)"
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 8.63"" (219.08mm) 8 5/8"""
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 7.25"" (184.15mm) 7 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 7.25"" (184.15mm) 7 1/4"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 7.25"" (184.15mm) 7 1/4"" X 8.00"" (203.20mm)"
"Lead Foil Tape Rubber Adhesive Silver 8.00"" (203.20mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 8.00"" (203.20mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 8.00"" (203.20mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 8.63"" (219.08mm) 8 5/8"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 9.00"" (228.60mm) X 10.50"" (266.70mm) 10 1/2"""
"Lead Foil Tape Rubber Adhesive Silver 9.00"" (228.60mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 9.00"" (228.60mm) X 9.25"" (234.95mm) 9 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 9.25"" (234.95mm) 9 1/4"" X 1.25"" (31.75mm) 1 1/4"""
"Lead Foil Tape Rubber Adhesive Silver 9.25"" (234.95mm) 9 1/4"" X 9.25"" (234.95mm) 9 1/4"""
"TAPE ALUM FOIL SILV 38.50""X60YD"
"TAPE ALUM FOIL SILVER 1/2""X60YDS"
"TAPE COPP FOIL SILV 3 1/2""X36YD"
"TAPE COPPER FOIL 1 1/2""X18YD"
"TAPE COPPER FOIL 1 1/4""X60YD"
"TAPE COPPER FOIL 2 1/2""X18YDS"
"TAPE COPPER FOIL 2 3/4""X60YD"
"TAPE COPPER FOIL 23"""
"TAPE COPPER FOIL 3 1/2""X18YD"
"TAPE COPPER FOIL 3 1/4""X36YD"
"TAPE COPPER FOIL 3 3/4""X60YD"
"TAPE COPPER FOIL 4 3/4""X36YD"
"TAPE COPPER FOIL NATU 0.98""X18YD"
"TAPE COPPER FOIL NATU 1.97""X18YD"
"TAPE COPPER FOIL NATU 1/2""X36YD"
"TAPE COPPER FOIL NATU 1/4""X18YD"
"TAPE COPPER FOIL NATU 1/4""X36YD"
"TAPE COPPER FOIL NATU 23""X18YD"
"TAPE COPPER FOIL NATU 23""X60YD"
"TAPE COPPER FOIL NATU 3/4""X36YD"
"TAPE COPPER FOIL NATU 3/8""X36YD"
"TAPE COPPER FOIL NATU 5/8""X18YD"
"TAPE COPPER FOIL NATURAL 1""X18YD"
"TAPE COPPER FOIL NATURAL 2""X36YD"
"TAPE COPPER FOIL NATURAL 3""X18YD"
"TAPE COPPER FOIL NATURAL 4""X18YD"
"TAPE COPPER FOIL NATURAL 6""X60YD"
"TAPE POLYESTER TAPE SILVER 2""X4"""
2.0 MIL CONDUCTIVE AL FOIL TAPE
3M ALUMINUM FOIL TAPE 425 IS THE
3M VENTURE TAPE ALUMINUM FOIL TA
Tape Adhesive X

Next >>