STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPS2170AFN

Description
Win Source Part Number: 1282072-STPS2170AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A Current - Reverse Leakage @ Vr: 2.8 µA @ 170 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2170AFNTR,49 7-STPS2170AFNCT,497- STPS2170AFNDKR Base Product Number: STPS2170 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282072-STPS2170AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A Current - Reverse Leakage @ Vr: 2.8 µA @ 170 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2170AFNTR,49 7-STPS2170AFNCT,497- STPS2170AFNDKR Base Product Number: STPS2170 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282072-STPS2170AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282072-STPS2170AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282072-STPS2170AFN
Win Source Part Number: 1282072-STPS2170AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A Current - Reverse Leakage @ Vr: 2.8 µA @ 170 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2170AFNTR,49 7-STPS2170AFNCT,497- STPS2170AFNDKR Base Product Number: STPS2170 Product Status: Obsolete

Win Source Part Number: 1282072-STPS2170AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A
Current - Reverse Leakage @ Vr: 2.8 µA @ 170 V
Operating Temperature - Junction: 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS2170AFNTR,497-STPS2170AFNCT,497-STPS2170AFNDKR
Base Product Number: STPS2170
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - 497-STPS2170AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 170V 2A Surface Mount SMAflat Notch

Diode Schottky 170V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Schottky 170 V 2 A Diode and Rectifier - 280-STPS2170AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 170 V 2 A Diode and Rectifier
280-STPS2170AFN
Schottky 170 V 2 A Diode and Rectifier 280-STPS2170AFN
170 V, 2 A Power Schottky rectifier Product overview: STPS2170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2170AFN can be used for catalog matching and distributor lookup.

170 V, 2 A Power Schottky rectifier Product overview: STPS2170AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 170 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 170 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2170AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2170AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2170AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS2170AFN
DIODE SCHOTTKY 170V 2A SMAFLAT

DIODE SCHOTTKY 170V 2A SMAFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282072-STPS2170AFN 497-STPS2170AFNTR-ND 280-STPS2170AFN STPS2170AFN
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 170 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data