Manufacturer: STMicroelectronics
Win Source Part Number: 935610-STPS30L120CFP
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPS30L120CFP-ND, -497-12654-5, 497-12654-5, 497-12654-5-ND, 497-STPS30L120CFP
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack
Rectifier Diode Schottky 120V 30A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STPS30L120CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L120CFP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2x15A 120V .51Vf Power Schottkey Rec
DIODE ARR SCHOT 120V 15A TO220FP
DIODE ARRAY SCHOTTKY 120V TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 935610-STPS30L120CFP | 497-STPS30L120CFP-ND | 286-STPS30L120CFP | 55R6991 | STPS30L120CFP | STPS30L120CFP | STPS30L120CFP |
| Product Name | Diodes, Rectifiers - Arrays - STPS30L120CFP | Diode Arrays | Schottky 120V 30A Diode and Rectifier | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3 Full Pack | Schottky | |||||
| Package | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220FPAB | TO-220FPAB | TO-220 | TO-220; TO-220-3 Full Pack | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | |||||
| RoHS Compliant | RoHS |