100V 40A Dual Schottky Rectifier, TO-247, 175°C Product overview: STPS40H100CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40H100CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 038676-STPS40H100CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR40H100WTG; STPS30H100CW; STPS40H100CW; SR40100PTHC0;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 100V 20A TO247-3
Schottky Diodes & Rectifiers 2X20 Amp 100 Volt
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 100V TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-STPS40H100CW | 497-2725-5-ND | 038676-STPS40H100CW | 57P1761 | STPS40H100CW | STPS40H100CW | 16485518 | STPS40H100CW |
| Product Name | Dual Schottky 100V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS40H100CW | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Bridge Rectifier | Diode Arrays |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247 | TO-247; TO-247-3 | ||
| RoHS Compliant | RoHS | |||||||
| IO | 20 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||
| Arrangement | Common Catode | Common Catode |