DigiKey Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| "0.049"" (1.25mm) Barbed Fastener 0.125"" (3.18mm) Grip Range Nylon" | |
| "0.059"" (1.50mm) Eyelets Grip Range Brass, Tin Plated" | |
| "0.060"" (1.52mm) Barbed Fastener 0.020"" (0.51mm) Grip Range Nylon" | |
| "0.060"" (1.52mm) Barbed Fastener 0.045"" (1.14mm) Grip Range Nylon" | |
| "0.060"" (1.52mm) Barbed Fastener 0.062"" (1.58mm) Grip Range Nylon" | |
| "0.060"" (1.52mm) Barbed Fastener 0.075"" (1.91mm) Grip Range Nylon" | |
| "0.085"" (2.16mm) Barbed Fastener Grip Range" | |
| "0.085"" (2.16mm) Push Rivet Grip Range Acetal" | |
| "0.094"" (2.39mm) 3/32"" Barbed Fastener 0.063"" ~ 0.375"" (1.59mm ~ 9.53mm) Grip Range Nylon" | |
| "0.094"" (2.39mm) 3/32"" Barbed Fastener 0.070"" ~ 0.290"" (1.78mm ~ 7.37mm) Grip Range Nylon" | |
| "0.104"" (2.64mm) Snap Lock Pin 0.200"" (5.08mm) Grip Range Nylon" | |
| "0.123"" (3.12mm) Barbed Fastener 0.125"" ~ 2.188"" (3.18mm ~ 55.56mm) Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Barbed Fastener 0.062"" (1.58mm) Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Barbed Fastener 0.093"" (2.36mm) Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Barbed Fastener 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Barbed Fastener 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "0.125"" (3.18mm) 1/8"" Barbed Fastener Grip Range" | |
| "0.125"" (3.18mm) 1/8"" Push Rivet Grip Range Acetal" | |
| "0.130"" (3.30mm) Snap Lock Pin 0.533"" (13.54mm) Grip Range Nylon" | |
| "0.140"" (3.56mm) Snap Lock Pin 0.208"" (5.28mm) Grip Range Nylon" | |
| "0.140"" (3.56mm) Snap Lock Pin 0.268"" (6.81mm) Grip Range Nylon" | |
| "0.145"" (3.68mm) Snap Lock Pin 0.445"" (11.30mm) Grip Range Nylon" | |
| "0.150"" (3.81mm) Snap Lock Pin 0.075"" (1.91mm) Grip Range Nylon" | |
| "0.152"" (3.86mm) Eyelets Grip Range Brass, Tin Plated" | |
| "0.156"" (3.96mm) 5/32"" Snap Lock Pin 0.230"" (5.84mm) Grip Range Nylon" | |
| "0.162"" (4.12mm) Snap Lock Pin 0.030"" (0.76mm) Grip Range Nylon" | |
| "0.164"" (4.17mm) Snap Lock Pin 1.010"" (25.65mm) Grip Range Nylon" | |
| "0.180"" (4.57mm) Snap Lock Pin 0.080"" (2.03mm) Grip Range Nylon" | |
| "0.196"" (4.98mm) Mounting Button 0.062"" ~ 0.125"" (1.57mm ~ 3.18mm) 1/16"" ~ 1/8"" Grip Range Nylon" | |
| "0.200"" (5.08mm) Snap Lock Pin 0.130"" (3.30mm) Grip Range Nylon" | |
| "0.200"" (5.08mm) Snap Lock Pin 0.220"" (5.59mm) Grip Range Nylon" | |
| "0.225"" (5.72mm) Mounting Button 0.035"" ~ 0.065"" (0.89mm ~ 1.65mm) Grip Range Nylon" | |
| "0.280"" (7.11mm) Snap Lock Pin 0.064"" (1.63mm) Grip Range Nylon" | |
| "0.286"" (7.26mm) Mounting Button 0.360"" ~ 0.380"" (9.14mm x 9.65mm) Grip Range Nylon" | |
| "0.295"" (7.49mm) Push Rivet Grip Range Polyamide (PA)" | |
| "0.295"" (7.49mm) Snap Lock Pin 0.365"" (9.27mm) Grip Range Nylon" | |
| "0.315"" (8.00mm) Snap Rivet 0.118"" ~ 0.394"" (3.00mm ~ 10.01mm) Grip Range Nylon" | |
| "0.355"" (9.02mm) Snap Lock Pin 0.260"" (6.60mm) Grip Range Nylon" | |
| "0.370"" (9.40mm) Mounting Button 0.350"" ~ 0.125"" (8.89mm ~ 3.18mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.197"" (0.70mm ~ 5.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.236"" (0.70mm ~ 6.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.028"" ~ 0.315"" (0.70mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.035"" ~ 0.209"" (0.90mm ~ 5.30mm) Grip Range Nylon" | |
| "Barbed Fastener 0.035"" ~ 0.315"" (0.90mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.035"" ~ 1.043"" (0.90mm ~ 26.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.039"" ~ 0.098"" (0.99mm ~ 2.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.039"" ~ 0.394"" (0.99mm ~ 10.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.039"" ~ 1.063"" (0.99mm ~ 27.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.047"" ~ 0.236"" (1.19mm ~ 6.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.051"" ~ 0.441"" (1.30mm ~ 11.20mm) Grip Range Nylon" | |
| "Barbed Fastener 0.051"" ~ 0.902"" (1.30mm ~ 22.90mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.157"" (1.50mm ~ 4.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.177"" (1.50mm ~ 4.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.217"" (1.50mm ~ 5.50mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.315"" (1.50mm ~ 8.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.354"" (1.50mm ~ 9.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.480"" (1.50mm ~ 12.20mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.551"" (1.50mm ~ 14.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.559"" (1.50mm ~ 14.20mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.591"" (1.50mm ~ 15.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.059"" ~ 0.787"" (1.50mm ~ 20.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 0.118"" (1.60mm ~ 3.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 0.236"" (1.60mm ~ 6.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 0.394"" (1.60mm ~ 10.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 0.709"" (1.60mm ~ 18.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 1.024"" (1.60mm ~ 26.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.063"" ~ 1.969"" (1.60mm ~ 50.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.067"" ~ 1.252"" (1.70mm ~ 31.80mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.217"" (2.01mm ~ 5.51mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.276"" (2.01mm ~ 7.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.394"" (2.01mm ~ 10.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.079"" ~ 0.748"" (2.01mm ~ 19.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.094"" ~ 0.319"" (2.39mm ~ 8.10mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.394"" (2.50mm ~ 10.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.472"" (2.50mm ~ 12.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.598"" (2.50mm ~ 15.20mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.799"" (2.50mm ~ 20.30mm) Grip Range Nylon" | |
| "Barbed Fastener 0.098"" ~ 0.866"" (2.50mm ~ 22.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.114"" ~ 0.567"" (2.90mm ~ 14.40mm) Grip Range Nylon" | |
| "Barbed Fastener 0.118"" ~ 0.433"" (3.00mm ~ 11.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.118"" ~ 0.591"" (3.00mm ~ 15.01mm) Grip Range Nylon" | |
| "Barbed Fastener 0.118"" ~ 0.748"" (3.00mm ~ 19.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "Barbed Fastener 0.126"" ~ 0.406"" (3.20mm ~ 10.30mm) Grip Range Nylon" | |
| "Barbed Fastener 0.138"" ~ 0.248"" (3.51mm ~ 6.30mm) Grip Range Nylon" | |
| "Barbed Fastener 0.157"" ~ 0.472"" (4.00mm ~ 12.00mm) Grip Range Nylon" | |
| "Barbed Fastener 0.531"" ~ 0.921"" (13.50mm ~ 23.40mm) Grip Range Nylon" | |
| "Mounting Button 0.010"" ~ 0.031"" (0.25mm ~ 0.79mm) Grip Range Nylon" | |
| "Mounting Button 0.032"" ~ 0.107"" (0.81mm ~ 2.72mm) Grip Range Nylon" | |
| "Mounting Button 0.032"" ~ 0.125"" (0.81mm ~ 3.18mm) Grip Range Nylon" | |
| "Mounting Button 0.035"" ~ 0.065"" (0.89mm ~ 1.65mm) Grip Range Nylon" | |
| "Mounting Button 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon" | |
| "Mounting Button 0.062"" ~ 0.140"" (1.58mm ~ 3.56mm) Grip Range Nylon" | |
| "Mounting Button 0.062"" ~ 0.145"" (1.58mm ~ 3.68mm) Grip Range Nylon" | |
| "Mounting Button 0.062"" ~ 0.340"" (1.58mm ~ 8.64mm) Grip Range Nylon" | |
| "Mounting Button 0.063"" ~ 0.125"" (1.60mm ~ 3.18mm) Grip Range Nylon" | |
| "Mounting Button 0.093"" (2.36mm) Grip Range Nylon" | |
| "Mounting Button 0.125"" (3.18mm) 1/8"" Grip Range Nylon" | |
| "Mounting Button 0.125"" ~ 0.140"" (3.18mm ~ 3.56mm) Grip Range Nylon" | |
| "Mounting Button 0.125"" ~ 0.187"" (3.18mm ~ 4.75mm) Grip Range Nylon" | |
| "Mounting Button 0.125"" ~ 0.350"" (3.18mm ~ 8.89mm) Grip Range Nylon" | |
| "Mounting Button 0.165"" ~ 0.185"" (4.19mm ~ 4.70mm) Grip Range Nylon" | |
| "Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon" | |
| "Mounting Button 0.200"" ~ 0.250"" (5.08mm ~ 6.35mm) Grip Range Nylon" | |
| "Mounting Button 0.220"" ~ 0.240"" (5.59mm ~ 6.10mm) Grip Range Nylon" | |
| "Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon" | |
| "Mounting Button 0.250"" ~ 0.125"" (6.35mm ~ 3.18mm) 1/4"" ~ 1/8"" Grip Range Nylon" | |
| "Mounting Button 0.290"" ~ 0.300"" (7.37mm ~ 7.62mm) Grip Range Nylon" | |
| "Mounting Button 0.310"" ~ 0.330"" (7.87mm ~ 8.38mm) Grip Range Nylon" | |
| "Mounting Button 0.375"" (9.53mm) 3/8"" Grip Range Nylon" | |
| "Push Rivet 0.040"" ~ 0.080"" (1.02mm ~ 2.03mm) Grip Range Polyamide (PA)" | |
| "Push Rivet 0.276"" ~ 0.315"" (7.01mm ~ 8.00mm) Grip Range Acetal" | |
| "PUSH RIVET 0.433"" BLACK" | |
| "Snap Lock Pin 0.020"" ~ 0.109"" (0.51mm ~ 2.77mm) Grip Range Nylon" | |
| "Snap Rivet 0.020"" ~ 0.109"" (0.51mm ~ 2.77mm) Grip Range Nylon" | |
| "Snap Rivet 0.020"" ~ 0.174"" (0.51mm ~ 4.42mm) Grip Range Nylon" | |
| "Snap Rivet 0.059"" ~ 0.098"" (1.50mm ~ 2.49mm) Grip Range Acetal" | |
| "Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Acetal" | |
| ARROW RIVET, .062-.065 HOLE, .01 | |
| ARROW RIVET, .085-.090 HOLE, .03 | |
| ARROW RIVET, .147 HOLE, .220-.24 | |
| ARROW RIVET, .155-.162 HOLE, .30 | |
| ARROW RIVET, .160-.165 HOLE, .03 | |
| ARROW RIVET, .182-.192 HOLE, .16 | |
| ARROW RIVET, .182-.192 HOLE, .31 | |
| ARROW RIVET, .240-.260 HOLE, .09 | |
| ARROW RIVET, .250-.260 HOLE, .50 | |
| ARROW RIVET, .330-.340 HOLE, .12 | |
| ARROW RIVET, .335-.345 HOLE, .06 | |
| Barbed Fastener Grip Range Nylon | |
| CINCH RIVET, .250 HOLE DIA, .020 | |
| DOME&TACK FEMALE FASTNR BLK M111 | |
| DRIVE FASTENER C=2.8 A=0.8-3.6 | |
| DRIVE FASTENER C=3.5 A=0.9-4.0 | |
| DRIVE FASTENER C=3.5 A=2.4-5.8 | |
| DRIVE FASTENER C=4.8 A=0.8-4.0 | |
| DRIVE FASTENER C=5.0 A=1.5-3.5 | |
| DRIVE FASTENER C=5.0 A=3.0-6.0 | |
| DRIVE FASTENER C=5.2 A=0.5-3.0 | |
| DRIVE FASTENER C=5.8 A=6.0-8.5 | |
| DRIVE FASTENER C=6.5 A=3.0-7.0 | |
| DRIVE FASTENER C=6.6 A=0.8-5.0 | |
| DRIVE FASTENER C=7.2 A=2.0-5.5 | |
| DRIVE FASTENER C=9.3 A=3.0-9.0 | |
| EXR 236-197 | |
| Eyelets Grip Range Brass, Tin Plated | |
| FEMALE RIVET, .213 HOLE, .160 HE | |
| FINNED RIVET A=10.0 B=28.2 | |
| FINNED RIVET A=3.0 B=18.5 | |
| FINNED RIVET A=4.8 B=17.3 | |
| FINNED RIVET A=5.0 B=12.7 | |
| FINNED RIVET A=6.0 B=12.7 | |
| FINNED RIVET A=6.0 B=15.5 | |
| FINNED RIVET A=6.0 B=24.0 | |
| FINNED RIVET A=7.0 B=18.9 | |
| FINNED RIVET A=7.0 B=21.2 | |
| FINNED RIVET A=7.0 B=30.5 | |
| FINNED RIVET A=8.0 B=16.8 | |
| FINNED RIVET A=8.7 B=19.1 | |
| Grip Range Nylon | |
| KEYHOLE RIVET, .125 HOLE, .093 P | |
| KEYHOLE RIVET, .125 HOLE, .125 P | |
| KEYHOLE RIVET, .125 HOLE, .156 P | |
| KEYHOLE RIVET, .125 HOLE, .188 P | |
| KEYHOLE RIVET, .125 HOLE, .219 P | |
| KEYHOLE RIVET, .125 HOLE, .250 P | |
| KEYHOLE RIVET, .156 HOLE, .062 P | |
| KEYHOLE RIVET, .156 HOLE, .093 P | |
| KEYHOLE RIVET, .156 HOLE, .125 P | |
| KEYHOLE RIVET, .156 HOLE, .156 P | |
| KEYHOLE RIVET, .156 HOLE, .187 P | |
| KEYHOLE RIVET, .156 HOLE, .218 P | |
| KEYHOLE RIVET, .156 HOLE, .250 P | |
| KEYHOLE RIVET, .156 HOLE, .281 P | |
| KEYHOLE RIVET, .156 HOLE, .312 P | |
| KEYHOLE RIVET, .156 HOLE, .343 P | |
| KEYHOLE RIVET, .156 HOLE, .375 P | |
| KEYHOLE RIVET, .187 HOLE, .093 P | |
| KEYHOLE RIVET, .187 HOLE, .125 P | |
| KEYHOLE RIVET, .187 HOLE, .156 P | |
| KEYHOLE RIVET, .187 HOLE, .187 P | |
| KEYHOLE RIVET, .187 HOLE, .219 P | |
| KEYHOLE RIVET, .187 HOLE, .250 P | |
| KEYHOLE RIVET, .187 HOLE, .281 P | |
| KEYHOLE RIVET, .187 HOLE, .312 P | |
| KEYHOLE RIVET, .187 HOLE, .344 P | |
| KEYHOLE RIVET, .187 HOLE, .375 P | |
| KEYHOLE RIVET, .219 HOLE, .093 P | |
| KEYHOLE RIVET, .219 HOLE, .125 P | |
| KEYHOLE RIVET, .219 HOLE, .156 P | |
| KEYHOLE RIVET, .219 HOLE, .187 P | |
| KEYHOLE RIVET, .219 HOLE, .219 P | |
| KEYHOLE RIVET, .219 HOLE, .250 P | |
| KEYHOLE RIVET, .219 HOLE, .281 P | |
| KEYHOLE RIVET, .219 HOLE, .312 P | |
| KEYHOLE RIVET, .219 HOLE, .343 P | |
| KEYHOLE RIVET, .219 HOLE, .375 P | |
| KEYHOLE RIVET, .250 HOLE, .093 P | |
| KEYHOLE RIVET, .250 HOLE, .125 P | |
| KEYHOLE RIVET, .250 HOLE, .156 P | |
| KEYHOLE RIVET, .250 HOLE, .187 P | |
| KEYHOLE RIVET, .250 HOLE, .219 P | |
| KEYHOLE RIVET, .250 HOLE, .250 P | |
| KEYHOLE RIVET, .250 HOLE, .281 P | |
| KEYHOLE RIVET, .250 HOLE, .312 P | |
| KEYHOLE RIVET, .250 HOLE, .343 P | |
| KEYHOLE RIVET, .250 HOLE, .375 P | |
| KEYHOLE RIVET, .250 HOLE, .406 P | |
| KEYHOLE RIVET, .250 HOLE, .437 P | |
| KEYHOLE RIVET, .250 HOLE, .468 P | |
| KEYHOLE RIVET, .250 HOLE, .500 P | |
| KEYHOLE RIVET, .281 HOLE, .406 P | |
| MALE ADJUSTABLE RIVET, .063 - .3 | |
| MALE ADJUSTABLE RIVET, .070 - .2 | |
| MALE ADJUSTABLE RIVET, .125 - 2. | |
| MALE MINI RIVET, .063 HOLE, .010 | |
| MALE MINI RIVET, .063 HOLE, .020 | |
| MALE MINI RIVET, .063 HOLE, .030 | |
| MALE MINI RIVET, .063 HOLE, .045 | |
| MALE MINI RIVET, .063 HOLE, .062 | |
| MALE MINI RIVET, .125 HOLE, .032 | |
| MALE MINI RIVET, .125 HOLE, .062 | |
| MALE RIVET, .213 HOLE, .375 OD, | |
| METRIC XMAS TREE FAST M110 | |
| METRIC XMAS TREE FAST NAT M110 | |
| METRIC XMAS TREE FAST NAT | |
| METRIC XMAS TREE TYPE CLIP M110 | |
| Mounting Button Grip Range Nylon | |
| PUSH IN FASTENER, .080 HOLE, .20 | |
| PUSH IN FASTENER, .095 HOLE, .44 | |
| PUSH IN FASTENER, .095 HOLE, .53 | |
| PUSH IN FASTENER, .096 HOLE, .26 | |
| PUSH IN FASTENER, .110 HOLE, .81 | |
| PUSH IN FASTENER, .115 HOLE, .20 | |
| PUSH IN FASTENER, .120 HOLE, .07 | |
| PUSH IN FASTENER, .124 HOLE, .08 | |
| PUSH IN FASTENER, .124 HOLE, 1.0 | |
| PUSH IN FASTENER, .128 HOLE, .23 | |
| PUSH IN FASTENER, .148 HOLE, .22 | |
| PUSH IN FASTENER, .152 HOLE, .03 | |
| PUSH IN FASTENER, .160 HOLE, .13 | |
| PUSH IN FASTENER, .243 HOLE, .06 | |
| PUSH IN FASTENER, .245 HOLE, .36 | |
| PUSH IN FASTENER, .288 HOLE, .26 | |
| Push Rivet Grip Range Acetal | |
| Push Rivet Grip Range Polyamide (PA) | |
| PUSH-IN RIVET 3,0 X 1.0-4.0 | |
| PUSH-IN RIVET 3.0 X 1.0 X 4.0:NY | |
| PUSH-IN RIVET 3.5 X 1.0-5.0 | |
| PUSH-IN RIVET 3.6 X 2.0-5.5 | |
| PUSH-IN RIVET 4.0 X 1.5-6.0 | |
| PUSH-IN RIVET 4.0 X 4.0-6.5 | |
| PUSH-IN RIVET 4.8 X 1.6-4.7 | |
| PUSH-IN RIVET 4.8 X 4.0-8.7 | |
| PUSH-IN RIVET 5.0 X 1.5-7.0 | |
| PUSH-IN RIVET 6.0 X 2.0-8.0 | |
| PUSH-IN RIVET 6.0 X 3.0-7.0 | |
| PUSH-IN RIVET 6.4 X 4.0-9.5 | |
| PUSH-IN RIVET 7.0 X 2.5-9.0 | |
| PUSH-IN RIVET 7.1 X 4.0-12.0 | |
| PUSH-IN RIVET 8.0 X 3.0-10.0 | |
| PUSH-IN RIVET NATURAL NYLON | |
| RIVET 13.5 X 8:NYLON 66 NATURAL | |
| SCREW RIVET A=5 B=2-7 | |
| SCREW RIVET A=5 B=4-7 | |
| SCREW RIVET A=6 B=2-8 | |
| SCREW RIVET A=6 B=4-7 | |
| SCREW RIVET A=7 B=3-9 | |
| SCREW RIVET A=8 B=3-10 | |
| Snap Rivet Grip Range Acetal | |
| Snap Rivet Grip Range Plastic |
| Next >> |