STMicroelectronics, Inc. Dual Schottky 80 V 40 A Diode and Rectifier STPS40M80CT

Description
80 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M80CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M80CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 80 V 40 A Diode and Rectifier
286-STPS40M80CT
Dual Schottky 80 V 40 A Diode and Rectifier 286-STPS40M80CT
80 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M80CT can be used for catalog matching and distributor lookup.

80 V, 40 A dual Low Drop Power Schottky Rectifier Product overview: STPS40M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M80CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-11360-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11360-5-ND
Diode Arrays 497-11360-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS40M80CT - 795785-STPS40M80CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40M80CT
795785-STPS40M80CT
Diodes, Rectifiers - Arrays - STPS40M80CT 795785-STPS40M80CT
Manufacturer: STMicroelectronics Win Source Part Number: 795785-STPS40M80CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 65μA @ 80V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: STPS40M80CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 735mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): MBR30H100CTHE3/45; MBR3080CT; MBR30100CTW; MBRP3010N; Introduction Date: April 11, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795785-STPS40M80CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 65μA @ 80V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: STPS40M80CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 735mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): MBR30H100CTHE3/45; MBR3080CT; MBR30100CTW; MBRP3010N;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40M80CT
Schottky Diodes & Rectifiers STPS40M80CT
Schottky Diodes & Rectifiers Dual Schottky 80V 475mV Vf High Temp

Schottky Diodes & Rectifiers Dual Schottky 80V 475mV Vf High Temp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40M80CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40M80CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40M80CT
DIODE ARR SCHOTT 80V 20A TO220

DIODE ARR SCHOTT 80V 20A TO220

Supplier's Site
DIODE ARRAY SCHOTTKY 80V TO220AB - 761-STPS40M80CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 80V TO220AB
761-STPS40M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB 761-STPS40M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB

DIODE ARRAY SCHOTTKY 80V TO220AB

Supplier's Site
Diode Arrays - STPS40M80CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS40M80CT
Diode Arrays STPS40M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB

DIODE ARRAY SCHOTTKY 80V TO220AB

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 47T9429 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
47T9429
Rectifier Stmicroelectronics 47T9429
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STPS40M80CT 497-11360-5-ND 795785-STPS40M80CT STPS40M80CT STPS40M80CT 761-STPS40M80CT STPS40M80CT 47T9429
Product Name Dual Schottky 80 V 40 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS40M80CT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 80V TO220AB Diode Arrays Rectifier Stmicroelectronics
Package Rail/Tube TO-220; TO-220-3 TO-220-3 TO-220 TO-220; TO-220-3 TO-220; TO-220-3
RoHS Compliant RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data