DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 21A (Tc) | |
| 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| 8A (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| 9A (Tc) Through Hole I2PAK (TO-262) | |
| AUTOMOTIVE N CHANNEL 40V .48MOHM | |
| AUTOMOTIVE N-CHANNEL 100 V, 4.6 | |
| AUTOMOTIVE N-CHANNEL 40V, 2.6MOH | |
| AUTOMOTIVE N-CHANNEL LOGIC LEVEL | |
| AUTOMOTIVE-GRADE N-CHANNEL 1200 | |
| AUTOMOTIVE-GRADE N-CHANNEL 1500 | |
| AUTOMOTIVE-GRADE N-CHANNEL 40 V | |
| AUTOMOTIVE-GRADE N-CHANNEL 600 V | |
| AUTOMOTIVE-GRADE N-CHANNEL 650 V | |
| Bipolar (BJT) Transistor NPN - Darlington 1200V 100mA 40W Through Hole TO-220 | |
| Bipolar (BJT) Transistor NPN 1200V 200mA 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 230V 1.5A 1.5W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 30V 3A 100MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 30V 5A 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 400V 1.5A 1.1W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 400V 1.5A 1.5W Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN 400V 1.5A 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-82-3 | |
| Bipolar (BJT) Transistor NPN 400V 12A 100W Through Hole TO-220 | |
| Bipolar (BJT) Transistor NPN 400V 1A 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 400V 1A 1W Through Hole TO-92 | |
| Bipolar (BJT) Transistor NPN 400V 3A 30W Through Hole TO-251 (IPAK) | |
| Bipolar (BJT) Transistor NPN 400V 4A 20W Surface Mount DPAK | |
| Bipolar (BJT) Transistor NPN 400V 4A 28W Through Hole TO-220FP | |
| Bipolar (BJT) Transistor NPN 400V 4A 60W Through Hole TO-220 | |
| Bipolar (BJT) Transistor NPN 400V 4A 65W Through Hole TO-220 | |
| Bipolar (BJT) Transistor NPN 60V 3A 150MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 80V 1.5A 50MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 30V 3A 100MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 30V 5A 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 400V 1.5A 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 600V 500mA 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 60V 5A 130MHz 1.6W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 80V 1.5A 50MHz 1.6W Surface Mount SOT-223 | |
| DISCRETE | |
| IGBT 600V 110A 278W Through Hole MAX247™ | |
| IGBT 600V 80A 260W Through Hole MAX247™ | |
| IGBT NPT, Trench Field Stop 650V 160A 625W Through Hole MAX247™ | |
| IGBT Trench Field Stop 1200V 100A 535W Through Hole TO-247 | |
| IGBT Trench Field Stop 1200V 150A 750W Through Hole TO-247 | |
| IGBT Trench Field Stop 600V 120A 469W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 80A 283W Through Hole TO-3P | |
| IGBT Trench Field Stop 600V 80A 375W Through Hole | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole MAX247™ | |
| IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P | |
| IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™ | |
| IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P | |
| IGBT TRENCH FS 1200V 100A MAX247 | |
| LV MOSFET TRENCH | |
| MOSFET - POWERTRENCHN-CHANNEL , D | |
| Mosfet Array 2 N-Channel (Dual) 100V 20A 70W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 30V 40A 60W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 30V 78.5A 72W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 32A (Tc) Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 18A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 94W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 40V 60A 60W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 10A (Tc) 57.7W (Tc) Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 20A 52W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 20A 65W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 20A 75W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 33A (Tc) 58W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) 60V 57A (Tc) 62.5W Surface Mount PowerFlat™ (5x6) | |
| Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 32A, 60A 23W, 50W Surface Mount PowerFlat™ (5x6) | |
| MOSFET N-CH 40V 119A POWERFLAT | |
| MOSFET N-CH 600V 11A PWRFLAT HV | |
| MOSFET N-CH 600V 29A D2PAK | |
| MOSFET N-CH 60V 8.2A SOT23 | |
| MOSFET N-CH 800V 6A PWRFLAT VHV | |
| MOSFET P-CH 30V 45A POWERFLAT | |
| N CHANNEL LOGIC 60V 2.5MOHM MAX | |
| N-Channel 100V 1.8A (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 107A (Tc) 136W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 110A (Tc) 150W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 100V 110A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 100V 110A (Tc) 250W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 110A (Tc) 250W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 100V 110A (Tc) 312W (Tc) Through Hole TO-220 | |
| N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 120A (Tc) 250W (Tc) Through Hole TO-220 | |
| N-Channel 100V 16A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 100V 180A (Tc) 340W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 1A (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| N-Channel 100V 2.4A (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 100V 20A (Tc) 4.3W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 2A (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| N-Channel 100V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 35A (Tc) 3.5W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 100V 4.5A (Ta), 18A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 100V 40A (Tc) 5W (Ta), 70W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 45A (Tc) 60W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 100V 46A (Tc) 5W (Ta), 72W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) | |
| N-Channel 100V 70A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 100V 7A (Tj) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 100V 80A (Tc) 110W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 100V 80A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 100V 80A (Tc) 5W (Ta), 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 1050V 6A (Tc) 130W (Tc) Through Hole TO-220 | |
| N-Channel 1200V 1.5A (Tc) 60W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 1200V 12A (Tc) 250W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 1200V 12A (Tc) 250W (Tc) Through Hole TO-220 | |
| N-Channel 12V 100A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 12V 16A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK | |
| N-Channel 150V 25A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 150V 33A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 200V 1A (Tc) 2.9W (Tc) Surface Mount SOT-223 | |
| N-Channel 200V 1A (Tc) 2W (Ta) Surface Mount SOT-223 | |
| N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 200V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 20V 120A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 20V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) | |
| N-Channel 24V 180A (Tc) 300W (Tc) Surface Mount H²PAK | |
| N-Channel 24V 90A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 250V 17A (Tc) 90W (Tc) Through Hole I2PAK | |
| N-Channel 250V 28A (Tc) 2.5W (Ta), 110W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 25V 21A (Ta) 5.2W (Ta) Surface Mount PolarPak® | |
| N-Channel 25V 30A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 25V 38A (Ta) 5.2W (Ta) Surface Mount PolarPak® | |
| N-Channel 300V 9A (Tc) 90W (Tc) Through Hole TO-220 | |
| N-Channel 30V 100A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 105A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 11A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 30V 12A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 30V 13A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) | |
| N-Channel 30V 150A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 15A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 30V 160A (Tc) 136W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 17A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 30V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 30V 220A (Tc) 113W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 27A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 30A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 30V 38A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 30V 51A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 55A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 56A (Tc) 62.5W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 6.5A (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 30V 60A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 30V 60A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 64A (Tc) 4.8W (Ta), 62.5W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 65A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 75A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 80A (Tc) 140W (Tc) Through Hole TO-220 | |
| N-Channel 30V 80A (Tc) 4W (Ta), 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 80A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 80A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 30V 8A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 30V 90A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 30V 9A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 400V 1.8A (Tc) 3.3W (Ta) Surface Mount SOT-223 | |
| N-Channel 400V 430mA (Tc) 2.5W (Tc) Surface Mount PowerFLAT™ (5x5) | |
| N-Channel 400V 9A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 400V 9A (Tc) 30W (Tc) Through Hole TO-220FP | |
| N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 108A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 119A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 11A (Tc) 2.9W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 120A (Tc) 111W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 40V 120A (Tc) 127W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 40V 120A (Tc) 130W (Tc) Surface Mount PowerFlat™ (5x6) Dual Side | |
| N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 40V 120A (Tc) 150W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 120A (Tc) 158W (Tc) Surface Mount PowerFlat™ (5x6) Dual Side | |
| N-Channel 40V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 40V 120A (Tc) 300W (Tc) Through Hole TO-220 | |
| N-Channel 40V 120A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 140A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 160A (Tc) 300W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 40V 160A (Tc) 330W (Tc) Through Hole I2PAK | |
| N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H²PAK | |
| N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 40V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H²PAK | |
| N-Channel 40V 200A (Tc) 300W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 40V 200A (Tc) 365W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 40V 55A (Tc) 96W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 40V 70A (Tc) 72W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 40V 80A (Tc) 110W (Tc) Through Hole I2PAK | |
| N-Channel 40V 80A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 40V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 450V 600mA (Tc) 3W (Ta) Surface Mount SOT-223 | |
| N-Channel 500V 10.5A (Tc) 80W (Tc) Through Hole ISOWATT-218 | |
| N-Channel 500V 10A (Tc) 125W (Tc) Through Hole TO-220 | |
| N-Channel 500V 10A (Tc) 30W (Tc) Through Hole TO-220FP | |
| N-Channel 500V 10A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 500V 11A (Tc) 100W (Tc) Through Hole I2PAK | |
| N-Channel 500V 11A (Tc) 100W (Tc) Through Hole TO-220 | |
| N-Channel 500V 11A (Tc) 140W (Tc) Through Hole TO-220 | |
| N-Channel 500V 12A (Tc) 100W (Tc) Through Hole TO-220 | |
| N-Channel 500V 12A (Tc) 160W (Tc) Through Hole TO-220 | |
| N-Channel 500V 12A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 500V 12A (Tc) 90W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 500V 15A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 500V 7A (Tc) 70W (Tc) Through Hole TO-220 | |
| N-Channel 500V 8.5A (Tc) 70W (Tc) Through Hole TO-220 | |
| N-Channel 500V 9A (Tc) 125W (Tc) Through Hole TO-220 | |
| N-Channel 525V 10A (Tc) 125W (Tc) Through Hole TO-220 | |
| N-Channel 525V 4.4A (Tc) 70W (Tc) Through Hole I2PAK | |
| N-Channel 550V 2.4A (Ta), 13A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 550V 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 55V 110A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 55V 180A (Tc) 300W (Tc) Surface Mount H²PAK | |
| N-Channel 55V 80A (Tc) 300W (Tc) Through Hole TO-220 | |
| N-Channel 600V 10A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 600V 10A (Tc) 115W (Tc) Through Hole TO-220 | |
| N-Channel 600V 10A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 600V 10A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 10A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 10A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 10A (Tc) 70W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 10A (Tc) 70W (Tc) Through Hole TO-220 | |
| N-Channel 600V 10A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 10A (Tc) 90W (Tc) Through Hole I2PAK | |
| N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-220 | |
| N-Channel 600V 11A (Tc) 109W (Tc) Through Hole TO-220 | |
| N-Channel 600V 11A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 600V 11A (Tc) 160W (Tc) Through Hole TO-220 | |
| N-Channel 600V 11A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 11A (Tc) 90W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 11A (Tc) 90W (Tc) Through Hole I2PAK | |
| N-Channel 600V 11A (Tc) 90W (Tc) Through Hole TO-220 | |
| N-Channel 600V 13A (Tc) 110W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 600V 13A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 600V 14A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 600V 15A (Tc) 109W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 15A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 16A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 600V 17A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 600V 17A (Tc) 140W (Tc) Through Hole I2PAK | |
| N-Channel 600V 18A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 18A (Tc) 150W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 19.5A (Tc) 3W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 19A (Tc) 150W (Tc) Through Hole I2PAK | |
| N-Channel 600V 2.7A (Ta), 19A (Tc) 125mW (Ta), 3W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 20A (Tc) 140W (Tc) Through Hole I2PAK | |
| N-Channel 600V 21A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 22A (Tc) 170W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 22A (Tc) 190W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 25A (Tc) 160W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 25A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 26A (Tc) 190W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 600V 29A (Tc) 210W (Tc) Surface Mount HU3PAK | |
| N-Channel 600V 3.3A (Ta), 16A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 300mA (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 600V 31A (Tc) 189W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 33A (Tc) 150W (Tc) Surface Mount TOLL (HV) | |
| N-Channel 600V 34A (Tc) 150W (Tc) Surface Mount TOLL (HV) | |
| N-Channel 600V 36A (Tc) 250W (Tc) Surface Mount HU3PAK | |
| N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 400mA (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 600V 45A (Tc) 174W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 5.5A (Tc) 6W (Tc) Surface Mount SOT-223-2 | |
| N-Channel 600V 5.75A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5) | |
| N-Channel 600V 5.8A (Tc) 68W (Tc) Surface Mount 14-PowerFLAT™ (5x5) | |
| N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5) | |
| N-Channel 600V 6.4A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 650mA (Ta), 2.2A (Tc) 2W (Ta), 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 600V 7.5A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 600V 7A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 8A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 8A (Tc) 70W (Tc) Through Hole TO-220 | |
| N-Channel 600V 9A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 600V 9A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 60V 100A (Tc) 125W (Tc) Through Hole TO-220 | |
| N-Channel 60V 100A (Tc) 3W (Ta), 78W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 60V 100A (Tc) 4.8W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 11A (Ta) 2.9W (Ta), 48W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 60V 120A (Tc) 188W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 60V 120A (Tc) 330W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 60V 120A (Tc) 4.8W (Ta), 187W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 130A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 145A (Tc) 4.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 60V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 60V 20A (Tc) 4.3W (Ta), 52W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 20A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 20A (Tc) 65W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 22A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 60V 32A (Ta), 120A (Tc) 4.8W (Ta), 166W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 32A (Tc) 4.8W (Ta), 55W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 35A (Tc) 5W (Ta), 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 36A (Tc) 3W (Ta), 60W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 60V 4A (Tc) 3.3W (Tc) Surface Mount SOT-223 | |
| N-Channel 60V 50A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2) | |
| N-Channel 60V 80A (Tc) 158W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 60V 80A (Tc) 158W (Tc) Through Hole TO-220 | |
| N-Channel 60V 80A (Tc) 160W (Tc) Through Hole TO-220 | |
| N-Channel 60V 85A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 60V 90A (Tc) 4.8W (Ta), 94W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 620V 3.8A (Tc) 70W (Tc) Through Hole I2PAK | |
| N-Channel 620V 5.5A (Tc) 90W (Tc) Through Hole I2PAK | |
| N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 620V 8.4A (Tc) 125W (Tc) Through Hole TO-220 | |
| N-Channel 650V 1.4A (Ta), 7A (Tc) 2.5W (Ta), 70W (Tc) Surface Mount PowerFLAT™ (5x5) | |
| N-Channel 650V 10A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 650V 10A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 650V 10A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 650V 11A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 650V 11A (Tc) 160W (Tc) Through Hole TO-220 | |
| N-Channel 650V 12A (Tc) 110W (Tc) Through Hole I2PAK | |
| N-Channel 650V 12A (Tc) 3W (Ta), 90W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 12A (Tc) 90W (Tc) Through Hole I2PAK | |
| N-Channel 650V 14A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 15A (Tc) 110W (Tc) Through Hole I2PAK | |
| N-Channel 650V 15A (Tc) 2.8W (Ta), 110W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 15A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 650V 15A Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 17A (Tc) 125W (Tc) Through Hole I2PAK | |
| N-Channel 650V 17A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 18A (Tc) 130W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 650V 19A (Tc) 160W (Tc) Through Hole I2PAK | |
| N-Channel 650V 2.3A (Tc) 22W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 650V 2.8A (Ta), 15A (Tc) 2.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 20A (Tc) 140W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 20A (Tc) 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 22A (Tc) 140W (Tc) Through Hole I2PAK | |
| N-Channel 650V 24A (Tc) 150W (Tc) Through Hole I2PAK | |
| N-Channel 650V 24A (Tc) 190W (Tc) Through Hole I2PAK | |
| N-Channel 650V 27A (Tc) 160W (Tc) Through Hole I2PAK | |
| N-Channel 650V 28A (Tc) 190W (Tc) Through Hole I2PAKFP (TO-281) | |
| N-Channel 650V 28A (Tc) 223W (Tc) Surface Mount H2PAK-7 | |
| N-Channel 650V 3.5A (Ta), 22.5A (Tc) 2.8W (Ta), 150W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 3.8A (Ta), 22.5A (Tc) 2.8W (Ta), 160W (Tc) Surface Mount PowerFLAT™ (8x8) | |
| N-Channel 650V 32A (Tc) 250W (Tc) Through Hole I2PAK | |
| N-Channel 650V 33A (Tc) 190W (Tc) Through Hole I2PAK | |
| N-Channel 650V 37A (Tc) 320W (Tc) Surface Mount HU3PAK | |
| N-Channel 650V 4.3A (Ta), 22.5A (Tc) 2.8W (Ta), 189W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 4.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 650V 42A (Tc) 250W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 650V 4A (Ta), 34A (Tc) 3W (Ta), 208W (Tc) Surface Mount PowerFlat™ (8x8) HV | |
| N-Channel 650V 5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 650V 5A (Tc) 79W (Tc) Surface Mount PowerFlat™ (5x6) VHV | |
| N-Channel 650V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 650V 7.5A (Tc) 56W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 650V 7A (Tc) 70W (Tc) Through Hole I2PAK | |
| N-Channel 650V 7A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 650V 8.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 650V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5) | |
| N-Channel 650V 8.5A (Tc) 70W (Tc) Through Hole TO-220 | |
| N-Channel 650V 8A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV | |
| N-Channel 650V 9A (Tc) 85W (Tc) Through Hole TO-220 | |
| N-Channel 650V 9A (Tc) 90W (Tc) Through Hole TO-220 | |
| N-Channel 700V 8.6A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 700V 8.6A (Tc) 35W (Tc) Through Hole TO-220FP | |
| N-Channel 75V 120A (Tc) 300W (Tc) Through Hole I2PAK | |
| N-Channel 75V 120A (Tc) 310W (Tc) Through Hole TO-220 | |
| N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 75V 20A (Tc) 5.2W (Tc) Surface Mount PolarPak® | |
| N-Channel 75V 32A (Tc) 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 75V 80A (Tc) 300W (Tc) Through Hole I2PAK | |
| N-Channel 75V 80A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-CHANNEL 80 V, 2.3 MOHM MAX., 1 | |
| N-CHANNEL 80 V, 4.5 MOHM MAX., 1 | |
| N-Channel 800V 10.5A (Tc) 190W (Tc) Through Hole TO-220 | |
| N-Channel 800V 11A (Tc) 150W (Tc) Through Hole TO-220 | |
| N-Channel 800V 12A (Tc) 190W (Tc) Through Hole TO-220 | |
| N-Channel 800V 2.5A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 800V 250mA (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| N-Channel 800V 2A (Tc) 33W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 800V 3.6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 800V 3A (Tc) 38W (Tc) Surface Mount PowerFlat™ (5x6) VHV | |
| N-Channel 800V 4.5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 800V 4.5A (Tc) 85W (Tc) Through Hole I2PAK (TO-262) | |
| N-Channel 800V 5A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 800V 6A (Tc) 42W (Tc) Surface Mount PowerFlat™ (5x6) VHV | |
| N-Channel 800V 8A (Tc) 110W (Tc) Through Hole TO-220 | |
| N-Channel 800V 8A (Tc) 121W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 800V 9A (Tc) 130W (Tc) Through Hole TO-220 | |
| N-Channel 800V 9A (Tc) 190W (Tc) Through Hole TO-220 | |
| N-Channel 800V 9A (Tc) 40W (Tc) Through Hole TO-220FP | |
| N-Channel 80V 100A (Tc) 176W (Tc) Through Hole TO-220 | |
| N-Channel 80V 100A (Tc) 4.8W (Ta), 120W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 80V 120A (Tc) 167W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 80V 120A (Tc) 250W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 80V 120A (Tc) 4.8W (Ta), 140W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 80V 130A (Tc) 135W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 80V 130A (Tc) 4.8W (Ta), 135W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6) | |
| N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H²PAK | |
| N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2PAK-6 | |
| N-Channel 80V 75A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 80V 80A (Tc) 170W (Tc) Through Hole TO-220 | |
| N-Channel 80V 90A (Tc) 200W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 80V 90A (Tc) 200W (Tc) Through Hole TO-220 | |
| N-Channel 80V 95A (Tc) 127W (Tc) Surface Mount PowerFlat™ (5x6) | |
| N-Channel 900V 6A (Tc) 110W (Tc) Through Hole I2PAK | |
| N-Channel 950V 10A (Tc) 190W (Tc) Through Hole TO-220 | |
| N-Channel 950V 17.5A (Tc) 250W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 950V 6A (Tc) 110W (Tc) Surface Mount H2Pak-2 | |
| N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-220 | |
| N-CHANNEL ENHANCEMENT MODE 40V, | |
| N-CHANNEL ENHANCEMENT MODE STAND | |
| P-Channel 20V 4.2A (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| P-Channel 20V 4A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) | |
| P-Channel 20V 8A (Tc) 2.4W (Tc) Surface Mount PowerFlat™ (2x2) | |
| P-Channel 20V 9A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| P-Channel 30V 30A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 30V 45A (Tc) 4.8W (Ta), 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 30V 4A (Ta) 2.4W (Ta) Surface Mount PowerFlat™ (2x2) | |
| P-Channel 30V 62A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 30V 6A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3) | |
| P-Channel 30V 9A (Tc) 3W (Ta) Surface Mount PowerFlat™ (3.3x3.3) | |
| P-Channel 40V 42A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 40V 60A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 40V 8A (Tj) 2.9W (Ta) Surface Mount PowerFlat™ (3.3x3.3) | |
| P-Channel 60V 10A (Tc) 30W (Tc) Through Hole TO-220 | |
| P-Channel 60V 12A (Tc) 60W (Tc) Through Hole TO-220 | |
| P-Channel 60V 2.5A (Tc) 2.5W (Tc) Surface Mount SOT-223 | |
| P-Channel 60V 3A (Tj) 2.6W (Tc) Surface Mount SOT-223 | |
| P-Channel 60V 42A (Tc) 100W (Tc) Surface Mount PowerFlat™ (5x6) | |
| P-Channel 60V 4A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) | |
| POWER FLAT 8L 6X5X1 P1.27 | |
| POWER TRANSISTORS | |
| POWERFLAT 5X6 WF | |
| SOT 223 | |
| STMFS4935NT1G |
| << Prev | Next >> |