STMicroelectronics, Inc. N-Channel 600 V 0.76 Ohm 4.8 A MOSFET Transistor STL9N60M2

Description
N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.76 Ohm, 4.8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.76 Ohm, 4.8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.76 Ohm, 4.8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.76 Ohm, 4.8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.76 Ohm 4.8 A MOSFET Transistor
278-STL9N60M2
N-Channel 600 V 0.76 Ohm 4.8 A MOSFET Transistor 278-STL9N60M2
N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.76 Ohm, 4.8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.76 Ohm, 4.8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.76 Ohm, 4.8 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.76 Ohm, 4.8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14970-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14970-2-ND
Single FETs, MOSFETs 497-14970-2-ND
N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-14970-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14970-1-ND
Single FETs, MOSFETs 497-14970-1-ND
N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
Single FETs, MOSFETs - 497-14970-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14970-6-ND
Single FETs, MOSFETs 497-14970-6-ND
N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

N-Channel 600V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N60M2 - 935456-STL9N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N60M2
935456-STL9N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N60M2 935456-STL9N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 935456-STL9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL9 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) HV ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14970-2, 497-14970-1, 497-14970-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935456-STL9N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 4.8A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL9
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14970-2, 497-14970-1, 497-14970-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT(TM) 5x6 HV package

MOSFET N-channel 600 V, 0.76 Ohm typ., 4.8 A MDmesh M2 Power MOSFET in a PowerFLAT(TM) 5x6 HV package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL9N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL9N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL9N60M2
MOSFET N-CH 600V 4.8A PWRFLAT56

MOSFET N-CH 600V 4.8A PWRFLAT56

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STL9N60M2 497-14970-2-ND 935456-STL9N60M2 STL9N60M2 STL9N60M2
Product Name N-Channel 600 V 0.76 Ohm 4.8 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N60M2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers