STMicroelectronics, Inc. Single FETs, MOSFETs STL7N6F7

Description
N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)
Request a Quote Datasheet
Description
N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16934-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16934-1-ND
Single FETs, MOSFETs 497-16934-1-ND
N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16934-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16934-2-ND
Single FETs, MOSFETs 497-16934-2-ND
N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16934-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16934-6-ND
Single FETs, MOSFETs 497-16934-6-ND
N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

N-Channel 60V 7A (Tc) 2.4W (Ta) Surface Mount PowerFlat™ (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 0.019 Ohm 7 A MOSFET Transistor
278-STL7N6F7
N-Channel 60 V 0.019 Ohm 7 A MOSFET Transistor 278-STL7N6F7
N-channel 60 V, 0.019 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL7N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.019 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.019 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N6F7 can be used for catalog matching and distributor lookup.

N-channel 60 V, 0.019 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package Product overview: STL7N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.019 Ohm, 7 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.019 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N6F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277995-STL7N6F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277995-STL7N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277995-STL7N6F7
Win Source Part Number: 1277995-STL7N6F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.4W (Ta) Package / Case: 6-PowerWDFN Supplier Device Package: PowerFlat™ (2x2) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 450 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-16934-2,-497-16 934-1,-497-16934-6,4 97-16934-2,497-16934 -1,497-16934-6 Base Product Number: STL7 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277995-STL7N6F7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.4W (Ta)
Package / Case: 6-PowerWDFN
Supplier Device Package: PowerFlat™ (2x2)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 450 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-16934-2,-497-16934-1,-497-16934-6,497-16934-2,497-16934-1,497-16934-6
Base Product Number: STL7
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7N6F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7N6F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7N6F7
MOSFET N-CH 60V 7A POWERFLAT

MOSFET N-CH 60V 7A POWERFLAT

Supplier's Site
Mosfet, N-Ch, 60V, 7A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics - 69AH2763 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 7A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics
69AH2763
Mosfet, N-Ch, 60V, 7A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics 69AH2763
MOSFET, N-CH, 60V, 7A, 150DEG C, 2.4W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 7A, 150DEG C, 2.4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STL7N6F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL7N6F7
Single FETs, MOSFETs STL7N6F7
MOSFET N-CH 60V 7A POWERFLAT

MOSFET N-CH 60V 7A POWERFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
STL7N6F7
MOSFET STL7N6F7
MOSFET N-channel 60 V, 0.019 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package

MOSFET N-channel 60 V, 0.019 Ohm typ., 7 A STripFET F7 Power MOSFET in a PowerFLAT 2x2 package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16934-1-ND 278-STL7N6F7 1277995-STL7N6F7 STL7N6F7 69AH2763 STL7N6F7 STL7N6F7
Product Name Single FETs, MOSFETs N-Channel 60 V 0.019 Ohm 7 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 7A, 150Deg C, 2.4W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 6-PowerWDFN SOT3 Surface Mount TO-3 6-PowerWDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers