STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9P2UH7 STL9P2UH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103211-STL9P2UH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2390pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 4.5A, 4.5V Alternative Parts (Cross-Reference): IRFHM9391TRPBF; STL9P3LLH6; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103211-STL9P2UH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2390pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 4.5A, 4.5V Alternative Parts (Cross-Reference): IRFHM9391TRPBF; STL9P3LLH6; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9P2UH7 - 1103211-STL9P2UH7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9P2UH7
1103211-STL9P2UH7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9P2UH7 1103211-STL9P2UH7
Manufacturer: STMicroelectronics Win Source Part Number: 1103211-STL9P2UH7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFlat (3.3x3.3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 2390pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 4.5A, 4.5V Alternative Parts (Cross-Reference): IRFHM9391TRPBF; STL9P3LLH6; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1103211-STL9P2UH7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2390pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 22.5 mOhm @ 4.5A, 4.5V
Alternative Parts (Cross-Reference): IRFHM9391TRPBF; STL9P3LLH6;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V 0.0195 Ohm 9 A MOSFET Transistor
278-STL9P2UH7
P-Channel 20 V 0.0195 Ohm 9 A MOSFET Transistor 278-STL9P2UH7
P-channel 20 V, 0.0195 Ohm typ., 9 A STripFET H7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL9P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.0195 Ohm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.0195 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P2UH7 can be used for catalog matching and distributor lookup.

P-channel 20 V, 0.0195 Ohm typ., 9 A STripFET H7 Power MOSFET in a PowerFLAT 3.3x3.3 package Product overview: STL9P2UH7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, 0.0195 Ohm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, 0.0195 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9P2UH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15147-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15147-2-ND
Single FETs, MOSFETs 497-15147-2-ND
P-Channel 20V 9A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

P-Channel 20V 9A (Tc) 2.9W (Tc) Surface Mount PowerFlat™ (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL9P2UH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL9P2UH7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL9P2UH7
MOSFET P-CH 20V 9A POWERFLAT

MOSFET P-CH 20V 9A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1103211-STL9P2UH7 278-STL9P2UH7 497-15147-2-ND STL9P2UH7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9P2UH7 P-Channel 20 V 0.0195 Ohm 9 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 2900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details