600V 10A N-CH MOSFET TO-220, 0.75 Ohm Rds(on) Product overview: STP10NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 0.75 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, 0.75 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP10NK60Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038130-STP10NK60Z
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: SuperMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 50
Catalog: N-Channel Standard FETs
No: 561067
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Gate Charge (Qg) @ Vgs: 70nC @ 10V
Input Capacitance (Ciss) @ Vds: 1370pF @ 25V
Power - Max: 115W
Rds On (Max) @ Id Vgs: 750 mOhm @ 4.5A 10V
Family Name: STP10NK60Z
Alternative Parts (Cross-Reference): 2SK2866; 2SK2866(F); NDP10N62ZG;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
N-Channel 600V 10A (Tc) 115W (Tc) Through Hole TO-220
MOSFET N-CH 600V 10A TO220AB
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:115W RoHS Compliant: Yes
MOSFET N-Ch 600 Volt 10 Amp Zener SuperMESH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP10NK60Z | 038130-STP10NK60Z | 497-4117-5-ND | STP10NK60Z | 26M3661 | STP10NK60Z |
| Product Name | 600V 10A 0.75 Ohm TO-220 MOSFET Transistor | Discrete Semiconductor Products | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, To-220; Channel Type Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| PD | 115000 milliwatts | 115000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |