Manufacturer: STMicroelectronics
Win Source Part Number: 898019-STI150N10F7
Series: STripFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 110A (Tc) 250W (Tc) Through Hole I2PAK (TO-262)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Family Name: STI150
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15015-5, -497-15015-5
N-Channel 100V 110A (Tc) 250W (Tc) Through Hole I2PAK (TO-262)
N-channel 100 V, 0.0036 Ohm typ., 110 A STripFET F7 Power MOSFET in I2PAK package Product overview: STI150N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.0036 Ohm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.0036 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI150N10F7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 110A I2PAK
MOSFET N-CH 100V 110A I2PAK
MOSFET N-channel 100 V, 0.0036 Ohm typ., 110 A STripFET F7 Power MOSFET in I2PAK package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 898019-STI150N10F7 | 497-15015-5-ND | 278-STI150N10F7 | STI150N10F7 | STI150N10F7 | STI150N10F7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STI150N10F7 | Single FETs, MOSFETs | N-Channel 100 V 0.0036 Ohm 110 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; I2PAK (TO-262) | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I²Pak, TO-262AA | 8115 pF @ 50 V | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |