STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH3N150-2 STH3N150-2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103090-STH3N150-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STH3N150-2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): 2SK4177-DL-1E; IXTA3N150HV; Introduction Date: February 08, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103090-STH3N150-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STH3N150-2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): 2SK4177-DL-1E; IXTA3N150HV; Introduction Date: February 08, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH3N150-2 - 1103090-STH3N150-2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH3N150-2
1103090-STH3N150-2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH3N150-2 1103090-STH3N150-2
Manufacturer: STMicroelectronics Win Source Part Number: 1103090-STH3N150-2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: STH3N150-2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: H2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant Drain-Source Breakdown Voltage: 1500V Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): 2SK4177-DL-1E; IXTA3N150HV; Introduction Date: February 08, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103090-STH3N150-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: STH3N150-2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: H2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab) Variant
Drain-Source Breakdown Voltage: 1500V
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 29.3nC @ 10V
Max Input Capacitance: 939pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V
Alternative Parts (Cross-Reference): 2SK4177-DL-1E; IXTA3N150HV;
Introduction Date: February 08, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-13876-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13876-1-ND
Single FETs, MOSFETs 497-13876-1-ND
N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13876-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13876-6-ND
Single FETs, MOSFETs 497-13876-6-ND
N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13876-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13876-2-ND
Single FETs, MOSFETs 497-13876-2-ND
N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

N-Channel 1500V 2.5A (Tc) 140W (Tc) Surface Mount H²PAK

Buy Now Datasheet
MOSFETs - 7925861P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7925861P
MOSFETs 7925861P
MOSFET N-Ch 1500V 2.5A PowerMESH H2PAK2

MOSFET N-Ch 1500V 2.5A PowerMESH H2PAK2

Supplier's Site
MOSFETs - 1032012 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032012
MOSFETs 1032012
MOSFET N-Ch 1500V 2.5A PowerMESH H2PAK2

MOSFET N-Ch 1500V 2.5A PowerMESH H2PAK2

Supplier's Site
Singapore, Singapore
SMD 1.5kV 2.5A 9 Ohm MOSFET Transistor
278-STH3N150-2
SMD 1.5kV 2.5A 9 Ohm MOSFET Transistor 278-STH3N150-2
N-CH 1.5kV 2.5A 9 Ohm MOSFET TO-263-3 Surface Mount Product overview: STH3N150-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH3N150-2 can be used for catalog matching and distributor lookup.

N-CH 1.5kV 2.5A 9 Ohm MOSFET TO-263-3 Surface Mount Product overview: STH3N150-2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH3N150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STH3N150-2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH3N150-2
Single FETs, MOSFETs STH3N150-2
MOSFET N-CH 1500V 2.5A H2PAK

MOSFET N-CH 1500V 2.5A H2PAK

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH3N150-2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH3N150-2
MOSFET N-CH 1500V 2.5A H2PAK

MOSFET N-CH 1500V 2.5A H2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 1500V 6Ohm 2.5A PowerMESH

MOSFET N-CH 1500V 6Ohm 2.5A PowerMESH

Buy Now Datasheet
Mosfet, N-Ch, 1.5Kv, 2.5A, 150Deg C/140W; Channel Type Stmicroelectronics - 98Y2479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.5Kv, 2.5A, 150Deg C/140W; Channel Type Stmicroelectronics
98Y2479
Mosfet, N-Ch, 1.5Kv, 2.5A, 150Deg C/140W; Channel Type Stmicroelectronics 98Y2479
MOSFET, N-CH, 1.5KV, 2.5A, 150DEG C/140W; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1.5KV, 2.5A, 150DEG C/140W; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1103090-STH3N150-2 497-13876-1-ND 7925861P 1032012 278-STH3N150-2 STH3N150-2 STH3N150-2 STH3N150-2 98Y2479
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH3N150-2 Single FETs, MOSFETs MOSFETs MOSFETs SMD 1.5kV 2.5A 9 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 1.5Kv, 2.5A, 150Deg C/140W; Channel Type Stmicroelectronics
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1500 volts 1500 volts
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ 150 C (302 F) -50 C (-58 F) 150 C (302 F)
Package Type TO-263; SOT3; H2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant H2PAK H2pak-2 TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263; TO-263-3, D2PAK (2 Leads + Tab), Variant TO-3
Unlock Full Specs
to access all available technical data