STMicroelectronics, Inc. 500V 10A 0.52 Ohm MOSFET Transistor STP11NK50ZFP

Description
500V 10A N-Ch MOSFET TO-220FP, 0.52 Ohm RdsOn Product overview: STP11NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.52 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.52 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK50ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 10A N-Ch MOSFET TO-220FP, 0.52 Ohm RdsOn Product overview: STP11NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.52 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.52 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK50ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 10A 0.52 Ohm MOSFET Transistor
278-STP11NK50ZFP
500V 10A 0.52 Ohm MOSFET Transistor 278-STP11NK50ZFP
500V 10A N-Ch MOSFET TO-220FP, 0.52 Ohm RdsOn Product overview: STP11NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.52 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.52 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK50ZFP can be used for catalog matching and distributor lookup.

500V 10A N-Ch MOSFET TO-220FP, 0.52 Ohm RdsOn Product overview: STP11NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 10A, 0.52 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 10A, 0.52 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP11NK50ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-5973-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5973-5-ND
Single FETs, MOSFETs 497-5973-5-ND
N-Channel 500V 10A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 500V 10A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK50ZFP - 026232-STP11NK50ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK50ZFP
026232-STP11NK50ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK50ZFP 026232-STP11NK50ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026232-STP11NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP11NK50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 1390pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): RJK4512DPP; TK12A50D; TK12A50D(STA4,X,S); RJK4512DPP-00-T2 ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 026232-STP11NK50ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STP11NK50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 1390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): RJK4512DPP; TK12A50D; TK12A50D(STA4,X,S); RJK4512DPP-00-T2 ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - STP11NK50ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP11NK50ZFP
Single FETs, MOSFETs STP11NK50ZFP
MOSFET N-CH 500V 10A TO220FP

MOSFET N-CH 500V 10A TO220FP

Supplier's Site Datasheet
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics - 26M3669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics
26M3669
Mosfet, N, To-220Fp; Channel Type Stmicroelectronics 26M3669
MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W RoHS Compliant: Yes

MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:30W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP11NK50ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP11NK50ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP11NK50ZFP
MOSFET N-CH 500V 10A TO220FP

MOSFET N-CH 500V 10A TO220FP

Supplier's Site
Transistor - 38985031 - Radwell International
Willingboro, NJ, United States
Transistor
38985031
Transistor 38985031
MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:10A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):520MOHM; RDS. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:10A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):520MOHM; RDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP11NK50ZFP
Triode/MOS Tube/Transistor >> MOSFETs STP11NK50ZFP
500V 10A 520mΩ@10V,4.5A 30W 4.5V@100uA N Channel TO-220F-3 MOSFETs ROHS

500V 10A 520mΩ@10V,4.5A 30W 4.5V@100uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 500 V Zener SuperMESH

MOSFET N-channel 500 V Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP11NK50ZFP 497-5973-5-ND 026232-STP11NK50ZFP STP11NK50ZFP 26M3669 STP11NK50ZFP 38985031 STP11NK50ZFP STP11NK50ZFP
Product Name 500V 10A 0.52 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP11NK50ZFP Single FETs, MOSFETs Mosfet, N, To-220Fp; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220; TO-220-3 Full Pack TO-220
V(BR)DSS 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data