STMicroelectronics, Inc. Single FETs, MOSFETs STL45N10F7AG

Description
N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-19655-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19655-6-ND
Single FETs, MOSFETs 497-19655-6-ND
N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19655-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19655-1-ND
Single FETs, MOSFETs 497-19655-1-ND
N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19655-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19655-2-ND
Single FETs, MOSFETs 497-19655-2-ND
N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 100V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N10F7AG - 898094-STL45N10F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N10F7AG
898094-STL45N10F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N10F7AG 898094-STL45N10F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 898094-STL45N10F7AG Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL45 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-19655-6, 497-19655-2, STL45N10F7AG-ND, 497-19655-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898094-STL45N10F7AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 18A (Tc) 72W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL45
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-19655-6, 497-19655-2, STL45N10F7AG-ND, 497-19655-1

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 100 V 20 mOhm MOSFET Transistor
278-STL45N10F7AG
Automotive N-Channel 100 V 20 mOhm MOSFET Transistor 278-STL45N10F7AG
Automotive-grade N-channel 100 V, 20 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 20 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N10F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 100 V, 20 mOhm typ., 18 A STripFET F7 Power MOSFET in a PowerFLAT 5x6 package Product overview: STL45N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 20 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL45N10F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL45N10F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL45N10F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL45N10F7AG
MOSFET N-CH 100V 18A POWERFLAT

MOSFET N-CH 100V 18A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-19655-6-ND 898094-STL45N10F7AG 278-STL45N10F7AG STL45N10F7AG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL45N10F7AG Automotive N-Channel 100 V 20 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data