STMicroelectronics, Inc. N-Channel 80 V 6.4 mOhm 80 A MOSFET Transistor STP110N8F7

Description
N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP110N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 6.4 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 6.4 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP110N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 6.4 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 6.4 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 6.4 mOhm 80 A MOSFET Transistor
278-STP110N8F7
N-Channel 80 V 6.4 mOhm 80 A MOSFET Transistor 278-STP110N8F7
N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP110N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 6.4 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 6.4 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F7 can be used for catalog matching and distributor lookup.

N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP110N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 6.4 mOhm, 80 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 6.4 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STP110N8F7 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16486-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16486-5-ND
Single FETs, MOSFETs 497-16486-5-ND
N-Channel 80V 80A (Tc) 170W (Tc) Through Hole TO-220

N-Channel 80V 80A (Tc) 170W (Tc) Through Hole TO-220

Buy Now Datasheet
FETs - Single - STP110N8F7 - 1261658-STP110N8F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP110N8F7
1261658-STP110N8F7
FETs - Single - STP110N8F7 1261658-STP110N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261658-STP110N8F7 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 170W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 80V Id - Continuous Drain Current: 80A Rds On (Maximum) at Id, Vgs: 7.5mOhm at 40A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 46.8nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3435pF at 40V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261658-STP110N8F7
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 170W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 80V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 7.5mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 46.8nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3435pF at 40V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP110N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP110N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP110N8F7
MOSFET N-CH 80V 80A TO220

MOSFET N-CH 80V 80A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package

MOSFET N-channel 80 V, 6.4 mOhm typ., 80 A STripFET F7 Power MOSFET in a TO-220 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP110N8F7 STP110N8F7 497-16486-5-ND 1261658-STP110N8F7 STP110N8F7 STP110N8F7
Product Name N-Channel 80 V 6.4 mOhm 80 A MOSFET Transistor Single FETs, MOSFETs FETs - Single - STP110N8F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube; Tube Tube; Tube Tube; Tube
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data