STMicroelectronics, Inc. FETs - Single - STI4N62K3 STI4N62K3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 808277-STI4N62K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620V Supplier Device Package: I2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 70W (Tc) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 1.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 550pF at 50V Current - Continuous Drain (Id) at 25°C: 3.8A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 50μA Part Number Series: STI4N Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 808277-STI4N62K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620V Supplier Device Package: I2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 70W (Tc) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 1.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 550pF at 50V Current - Continuous Drain (Id) at 25°C: 3.8A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 50μA Part Number Series: STI4N Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STI4N62K3 - 808277-STI4N62K3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STI4N62K3
808277-STI4N62K3
FETs - Single - STI4N62K3 808277-STI4N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 808277-STI4N62K3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620V Supplier Device Package: I2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 70W (Tc) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 1.9A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 550pF at 50V Current - Continuous Drain (Id) at 25°C: 3.8A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 50μA Part Number Series: STI4N Maximum Vgs: ±30V

Manufacturer: STMicroelectronics
Win Source Part Number: 808277-STI4N62K3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620V
Supplier Device Package: I2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 70W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 1.9A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 550pF at 50V
Current - Continuous Drain (Id) at 25°C: 3.8A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 50μA
Part Number Series: STI4N
Maximum Vgs: ±30V

Buy Now
Single FETs, MOSFETs - 497-12262-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12262-ND
Single FETs, MOSFETs 497-12262-ND
N-Channel 620V 3.8A (Tc) 70W (Tc) Through Hole I2PAK

N-Channel 620V 3.8A (Tc) 70W (Tc) Through Hole I2PAK

Buy Now Datasheet
Singapore, Singapore
620V 3.8A 2 Ohm MOSFET Transistor
278-STI4N62K3
620V 3.8A 2 Ohm MOSFET Transistor 278-STI4N62K3
620V N-CH MOSFET, 3.8A, 2 Ohm, TO-262 Product overview: STI4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI4N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 3.8A, 2 Ohm, TO-262 Product overview: STI4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, 2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI4N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STI4N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STI4N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STI4N62K3
MOSFET N-CH 620V 3.8A I2PAK

MOSFET N-CH 620V 3.8A I2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 620 V 17 Pwr MOSFET

MOSFET N-channel 620 V 17 Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 808277-STI4N62K3 497-12262-ND 278-STI4N62K3 STI4N62K3 STI4N62K3
Product Name FETs - Single - STI4N62K3 Single FETs, MOSFETs 620V 3.8A 2 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
QG 22 nC
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data