STMicroelectronics, Inc. Single FETs, MOSFETs STL105N4LF7AG

Description
N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STL105N4LF7AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL105N4LF7AGTR-ND
Single FETs, MOSFETs 497-STL105N4LF7AGTR-ND
N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL105N4LF7AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL105N4LF7AGCT-ND
Single FETs, MOSFETs 497-STL105N4LF7AGCT-ND
N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STL105N4LF7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STL105N4LF7AGDKR-ND
Single FETs, MOSFETs 497-STL105N4LF7AGDKR-ND
N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 40V 105A (Tc) 94W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1140797-STL105N4LF7AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1140797-STL105N4LF7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1140797-STL105N4LF7AG
Win Source Part Number: 1140797-STL105N4LF7A G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ F7 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 105A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 11.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 94W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Gate Charge (Qg) (Max) @ Vgs: 23.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STL105N4LF7AG-ND,497 -STL105N4LF7AGCT,497 -STL105N4LF7AGDKR,49 7-STL105N4LF7AGTR Base Product Number: STL105 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1140797-STL105N4LF7AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ F7
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 105A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 11.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 94W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Gate Charge (Qg) (Max) @ Vgs: 23.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STL105N4LF7AG-ND,497-STL105N4LF7AGCT,497-STL105N4LF7AGDKR,497-STL105N4LF7AGTR
Base Product Number: STL105
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V 8 mOhm MOSFET Transistor
278-STL105N4LF7AG
Automotive N-Channel 40 V 8 mOhm MOSFET Transistor 278-STL105N4LF7AG
Automotive-grade N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package Product overview: STL105N4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 8 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105N4LF7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package Product overview: STL105N4LF7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V, 8 mOhm, 15 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, 8 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL105N4LF7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package

MOSFET Automotive-grade N-channel 40 V, 8 mOhm typ.,15 A STripFET F7 Power MOSFET in PowerFLAT 5x6 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL105N4LF7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL105N4LF7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL105N4LF7AG
MOSFET N-CH 40V 105A POWERFLAT

MOSFET N-CH 40V 105A POWERFLAT

Supplier's Site
Single FETs, MOSFETs - STL105N4LF7AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL105N4LF7AG
Single FETs, MOSFETs STL105N4LF7AG
MOSFET N-CH 40V 105A POWERFLAT

MOSFET N-CH 40V 105A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STL105N4LF7AGTR-ND 1140797-STL105N4LF7AG 278-STL105N4LF7AG STL105N4LF7AG STL105N4LF7AG STL105N4LF7AG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 40 V 8 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
PD 94000 milliwatts 94000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data