Manufacturer: STMicroelectronics
Win Source Part Number: 803953-STL18N60M2
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: PowerFlat (5x6) HV
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 57W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 308mOhm at 4.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 21.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 791pF at 100V
Current - Continuous Drain (Id) at 25°C: 9A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STL18
Maximum Vgs: ±25V
N-channel 600 V, 0.278 Ohm typ., 9 A MDmesh M2 Power MOSFET in PowerFLAT 5x6 HV package Product overview: STL18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.278 Ohm, 9 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.278 Ohm, 9 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL18N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 9A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 9A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-Channel 600V 9A (Tc) 57W (Tc) Surface Mount PowerFlat™ (5x6) HV
MOSFET N-channel 600 V, 0.278 Ohm typ., 9 A MDmesh M2 Power MOSFET in PowerFLAT 5x6 HV package
MOSFET N-CH 600V 9A POWERFLAT HV
MOSFET N-CH 600V 9A POWERFLAT HV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 803953-STL18N60M2 | 278-STL18N60M2 | 497-15146-1-ND | STL18N60M2 | STL18N60M2 | STL18N60M2 |
| Product Name | FETs - Single - STL18N60M2 | N-Channel 600 V 0.278 Ohm 9 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 57000 milliwatts | 57000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3 | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |