STMicroelectronics, Inc. Single FETs, MOSFETs STL40N75LF3

Description
N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13535-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13535-1-ND
Single FETs, MOSFETs 497-13535-1-ND
N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13535-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13535-2-ND
Single FETs, MOSFETs 497-13535-2-ND
N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 497-13535-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13535-6-ND
Single FETs, MOSFETs 497-13535-6-ND
N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 75V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 75 V 16 mOhm 10 A MOSFET Transistor
278-STL40N75LF3
N-Channel 75 V 16 mOhm 10 A MOSFET Transistor 278-STL40N75LF3
N-channel 75 V, 16 mOhm typ., 10 A STripFET(TM) III Power MOSFET in PowerFLAT(TM) 5x6 package Product overview: STL40N75LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 16 mOhm, 10 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 16 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N75LF3 can be used for catalog matching and distributor lookup.

N-channel 75 V, 16 mOhm typ., 10 A STripFET(TM) III Power MOSFET in PowerFLAT(TM) 5x6 package Product overview: STL40N75LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 16 mOhm, 10 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 16 mOhm, 10 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL40N75LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL40N75LF3 - 898092-STL40N75LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL40N75LF3
898092-STL40N75LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL40N75LF3 898092-STL40N75LF3
Manufacturer: STMicroelectronics Win Source Part Number: 898092-STL40N75LF3 Series: STripFET™ III Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6) Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: STL40 Categories: Discrete Semiconductor Products Case / Package: PowerFlat™ (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -1138-STL40N75LF3CT, 497-13535-6, -1138-STL40N75LF3DKR , 497-13535-1, 497-13535-2, -1138-STL40N75LF3TR

Manufacturer: STMicroelectronics
Win Source Part Number: 898092-STL40N75LF3
Series: STripFET™ III
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 40A (Tc) 75W (Tc) Surface Mount PowerFlat™ (5x6)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL40
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -1138-STL40N75LF3CT, 497-13535-6, -1138-STL40N75LF3DKR, 497-13535-1, 497-13535-2, -1138-STL40N75LF3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL40N75LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL40N75LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL40N75LF3
MOSFET N-CH 75V 40A POWERFLAT

MOSFET N-CH 75V 40A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13535-1-ND 278-STL40N75LF3 898092-STL40N75LF3 STL40N75LF3
Product Name Single FETs, MOSFETs N-Channel 75 V 16 mOhm 10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL40N75LF3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data