Manufacturer: STMicroelectronics
Win Source Part Number: 031211-STL8NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 50W (Tc)
Family Name: STL8NH3LL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (3.3x3.3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 965pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 15 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): Si7806DN-E3; AON6410; AON6410L;
Introduction Date: July 21, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
N-Channel 30V 8A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
8A 30V 15mR N-CH MOSFET, Power, Surface Mount Product overview: STL8NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8NH3LL can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 8A POWERFLAT
MOSFET N-CH 30V 8A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031211-STL8NH3LL | 497-4115-2-ND | 278-STL8NH3LL | STL8NH3LL | STL8NH3LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8NH3LL | Single FETs, MOSFETs | SMD 8A 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2000 to 50000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |