STMicroelectronics, Inc. Single FETs, MOSFETs STH275N8F7-2AG

Description
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet
Description
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15473-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15473-6-ND
Single FETs, MOSFETs 497-15473-6-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15473-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15473-2-ND
Single FETs, MOSFETs 497-15473-2-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
Single FETs, MOSFETs - 497-15473-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15473-1-ND
Single FETs, MOSFETs 497-15473-1-ND
N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

N-Channel 80V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH275N8F7-2AG - 935386-STH275N8F7-2AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH275N8F7-2AG
935386-STH275N8F7-2AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH275N8F7-2AG 935386-STH275N8F7-2AG
Manufacturer: STMicroelectronics Win Source Part Number: 935386-STH275N8F7-2A G Series: Automotive, AEC-Q101, STripFET™ F7 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: STH275 Categories: Discrete Semiconductor Products Case / Package: H2Pak-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15473-1, -497-15473-2, 497-15473-6, -497-15473-6, 497-15473-2, 497-15473-1

Manufacturer: STMicroelectronics
Win Source Part Number: 935386-STH275N8F7-2AG
Series: Automotive, AEC-Q101, STripFET™ F7
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 180A (Tc) 315W (Tc) Surface Mount H2Pak-2
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STH275
Categories: Discrete Semiconductor Products
Case / Package: H2Pak-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15473-1, -497-15473-2, 497-15473-6, -497-15473-6, 497-15473-2, 497-15473-1

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor
278-STH275N8F7-2AG
Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor 278-STH275N8F7-2AG
Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-2 package Product overview: STH275N8F7-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 80 V, 1.7 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80 V, 1.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH275N8F7-2AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-2 package Product overview: STH275N8F7-2AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 80 V, 1.7 mOhm, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 80 V, 1.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STH275N8F7-2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STH275N8F7-2AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STH275N8F7-2AG
Single FETs, MOSFETs STH275N8F7-2AG
MOSFET N-CH 80V 180A H2PAK-2

MOSFET N-CH 80V 180A H2PAK-2

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, 180A, 315W Rohs Compliant Stmicroelectronics - 69AH2746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, 180A, 315W Rohs Compliant Stmicroelectronics
69AH2746
Mosfet, Aec-Q101, N-Ch, 80V, 180A, 315W Rohs Compliant Stmicroelectronics 69AH2746
MOSFET, AEC-Q101, N-CH, 80V, 180A, 315W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 80V, 180A, 315W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STH275N8F7-2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STH275N8F7-2AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STH275N8F7-2AG
MOSFET N-CH 80V 180A H2PAK-2

MOSFET N-CH 80V 180A H2PAK-2

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-2 package

MOSFET Automotive-grade N-channel 80 V, 1.7 mOhm typ., 180 A STripFET F7 Power MOSFET in H2PAK-2 package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15473-6-ND 935386-STH275N8F7-2AG 278-STH275N8F7-2AG STH275N8F7-2AG 69AH2746 STH275N8F7-2AG STH275N8F7-2AG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STH275N8F7-2AG Automotive N-Channel 80 V 1.7 mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 80V, 180A, 315W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; H2Pak-2 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data