Manufacturer: STMicroelectronics
Win Source Part Number: 1103626-STP110N55F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 8350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): TK58E06N1,S1X(S; STP80NF55L-06; STP150NF55;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
N-channel 55 V, 4.5 mOhm typ., 110 A STripFET F6 Power MOSFET in a TO-220 package Product overview: STP110N55F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 4.5 mOhm, 110 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 4.5 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N55F6 can be used for catalog matching and distributor lookup.
N-Channel 55V 110A (Tc) 150W (Tc) Through Hole TO-220
MOSFET N-CH 55V 110A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1103626-STP110N55F6 | 278-STP110N55F6 | 497-13552-5-ND | STP110N55F6 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N55F6 | N-Channel 55 V 4.5 mOhm 110 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 55 volts | |||
| PD | 150000 milliwatts | 150000 milliwatts |