N-channel 650 V, 0.135 Ohm typ., 15 A MDmesh M5 Power MOSFET in a PowerFLAT 8x8 HV package Product overview: STL31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.135 Ohm, 15 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.135 Ohm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL31N65M5 can be used for catalog matching and distributor lookup.
N-Channel 650V 2.8A (Ta), 15A (Tc) 2.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
N-Channel 650V 2.8A (Ta), 15A (Tc) 2.8W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
MOSFET N-CH 650V 15A PWRFLAT88
MOSFET N-Ch 650V 0.135 Ohm typ. 15A MDmeshM5
MOSFET N-CH 650V 15A PWRFLAT88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STL31N65M5 | 497-14541-2-ND | STL31N65M5 | STL31N65M5 | STL31N65M5 |
| Product Name | N-Channel 650 V 0.135 Ohm 15 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 125000 milliwatts | 2800 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | 4-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |