STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF20L STN4NF20L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031448-STN4NF20L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031448-STN4NF20L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF20L - 031448-STN4NF20L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF20L
031448-STN4NF20L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF20L 031448-STN4NF20L
Manufacturer: STMicroelectronics Win Source Part Number: 031448-STN4NF20L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031448-STN4NF20L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 0.9nC @ 10V
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 151424 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151424
MOSFETs 151424
Low-voltage MOSFET

Low-voltage MOSFET

Supplier's Site
MOSFETs - 151425 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151425
MOSFETs 151425
Low-voltage MOSFET

Low-voltage MOSFET

Supplier's Site
MOSFETs - 151425P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151425P
MOSFETs 151425P
Low-voltage MOSFET

Low-voltage MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-10779-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10779-1-ND
Single FETs, MOSFETs 497-10779-1-ND
N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10779-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10779-6-ND
Single FETs, MOSFETs 497-10779-6-ND
N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 497-10779-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10779-2-ND
Single FETs, MOSFETs 497-10779-2-ND
N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

N-Channel 200V 1A (Tc) 3.3W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
200V 1A MOSFET Transistor
278-STN4NF20L
200V 1A MOSFET Transistor 278-STN4NF20L
200V 1A N-CH MOSFET SOT-223, 1.5R Rds(on) Product overview: STN4NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF20L can be used for catalog matching and distributor lookup.

200V 1A N-CH MOSFET SOT-223, 1.5R Rds(on) Product overview: STN4NF20L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STN4NF20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 200V 1.1 Ohm 1A LGC STripFET II

MOSFET N-Ch 200V 1.1 Ohm 1A LGC STripFET II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STN4NF20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STN4NF20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STN4NF20L
MOSFET N-CH 200V 1A SOT-223

MOSFET N-CH 200V 1A SOT-223

Supplier's Site
Mosfet, N-Ch, 200V, 1A, Sot-223-4; Channel Type Stmicroelectronics - 98Y2484 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 1A, Sot-223-4; Channel Type Stmicroelectronics
98Y2484
Mosfet, N-Ch, 200V, 1A, Sot-223-4; Channel Type Stmicroelectronics 98Y2484
MOSFET, N-CH, 200V, 1A, SOT-223-4; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 1A, SOT-223-4; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STN4NF20L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STN4NF20L
Single FETs, MOSFETs STN4NF20L
MOSFET N-CH 200V 1A SOT-223

MOSFET N-CH 200V 1A SOT-223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031448-STN4NF20L 151424 497-10779-1-ND 278-STN4NF20L STN4NF20L STN4NF20L 98Y2484 STN4NF20L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STN4NF20L MOSFETs Single FETs, MOSFETs 200V 1A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 200V, 1A, Sot-223-4; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts
PD 3300 milliwatts 3300 milliwatts 3300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers