The STMFSC008N10M5 is an N-channel MOSFET designed for primary DC-DC conversion, secondary synchronous rectification, and load switching applications. It is packaged in a DFN8 Dual Cool CASE 506EG package with dimensions of 5.1 mm x 6.15 mm. The device has a maximum drain-to-source voltage of 100 V and a continuous drain current of 60 A at TC = 25°C. Its on-resistance is 7.5 mΩ at VGS = 10 V and ID = 14.5 A, and 12 mΩ at VGS = 6 V and ID = 11.5 A. The thermal resistance from junction to case (top source) is 2.3 °C/W and from junction to case (bottom drain) is 1.0 °C/W. The device is RoHS compliant and features shielded gate technology for low on-resistance and improved switching performance.
MOSFET - POWERTRENCHN-CHANNEL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-STMFSC008N10M5-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |