Win Source Part Number: 1181429-STLD125N4F6A
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™ F6
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 75A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 130W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: PowerFlat™ (5x6) Dual Side
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5600 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17147-6,497-1714
Base Product Number: STLD125
Drive Voltage (Max Rds On, Min Rds On): 6.5V, 10V
Automotive-grade N-channel 40 V, 2.4 mOhm typ., 120 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 dual side cooling package Product overview: STLD125N4F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, Dual, 40 V, 2.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, Dual, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STLD125N4F6AG can be used for catalog matching and distributor lookup.
N-Channel 40V 120A (Tc) 130W (Tc) Surface Mount PowerFlat™ (5x6) Dual Side
N-Channel 40V 120A (Tc) 130W (Tc) Surface Mount PowerFlat™ (5x6) Dual Side
N-Channel 40V 120A (Tc) 130W (Tc) Surface Mount PowerFlat™ (5x6) Dual Side
MOSFET Automotive-grade N-channel 40 V, 2.4 mOhm typ., 120 A STripFET F6 Power MOSFET in a PowerFLAT 5x6 dual side cooling package
MOSFET N-CH 40V 120A POWERFLAT
MOSFET N-CH 40V 120A POWERFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1181429-STLD125N4F6AG | 278-STLD125N4F6AG | 497-17147-2-ND | STLD125N4F6AG | STLD125N4F6AG | STLD125N4F6AG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Automotive N-Channel Dual 40 V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 130000 milliwatts | 130000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Grade / Operating Range | Automotive |