N-Channel 600V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
N-channel 600 V, 0.58 Ohm typ., 5.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL10N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.58 Ohm, 5.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.58 Ohm, 5.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL10N60M2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898060-STL10N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 5.5A (Tc) 48W (Tc) Surface Mount PowerFlat™ (5x6) HV
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STL10
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) HV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14965-6, -497-14965-2, -497-14965-1, -497-14965-6, 497-14965-2, 497-14965-1
MOSFET N-CH 600V 5.5A PWRFLAT56
MOSFET N-CH 600V 5.5A PWRFLAT56
MOSFET N-channel 600 V, 0.58 Ohm typ., 5.5 A MDmesh M2 Power MOSFET in a PowerFLAT(TM) 5x6 HV package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-14965-2-ND | 278-STL10N60M2 | 898060-STL10N60M2 | STL10N60M2 | STL10N60M2 | STL10N60M2 |
| Product Name | Single FETs, MOSFETs | N-Channel 600 V 0.58 Ohm 5.5 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL10N60M2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; PowerFlat™ (5x6) HV | 8-PowerVDFN | 400 pF @ 100 V | ||
| PD | 48000 milliwatts | 48000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |