N-CH Power MOSFET 40V 120A I2PAK Through Hole Product overview: STI360N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI360N4F6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278164-STI360N4F6
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, DeepGATE™, STripFET™ VI
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.8mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: I2PAK (TO-262)
Gate Charge (Qg) (Max) @ Vgs: 340 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17930 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STI360N4F6,-497-1456
Base Product Number: STI360N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 40V 120A (Tc) 300W (Tc) Through Hole I2PAK (TO-262)
MOSFET N-CH 40V 120A I2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-STI360N4F6 | 1278164-STI360N4F6 | 497-14565-5-ND | STI360N4F6 |
| Product Name | Through-Hole 40V 120A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | |||
| PD | 300000 milliwatts | |||
| TJ | -55 C (-67 F) |