Manufacturer: STMicroelectronics
Win Source Part Number: 1261306-STL12N3LLH5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerFlat (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2W, 50W
Alternative Parts (Cross-Reference): SI7112DN-T1-E3; RQ3E100MNTB1; RQ3E100MNTB; STL12N3LLH5;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 9mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V
Gate Source Voltage (Maximum): ±22V
Input Capacitance (Ciss) (Maximum) at Vds: 1500pF at 25V
N-Channel 30V 12A (Tc) 2W (Ta), 50W (Tc) Surface Mount PowerFlat™ (3.3x3.3)
POWER, FET Product overview: STL12N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL12N3LLH5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 12A POWERFLAT
MOSFET N-CH 30V 12A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1261306-STL12N3LLH5 | 497-11844-2-ND | 278-STL12N3LLH5 | STL12N3LLH5 | STL12N3LLH5 |
| Product Name | FETs - Single - STL12N3LLH5 | Single FETs, MOSFETs | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2000 to 50000 milliwatts | 50000 milliwatts | 2000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |