The STL15DN4F5 is a dual N-channel Power MOSFET designed for automotive applications, featuring a maximum drain-source voltage of 40V and a continuous drain current rating of 15A. It has a low on-state resistance of 8 mΩ, which contributes to its efficiency in switching applications. The device is AEC-Q101 qualified, ensuring it meets automotive reliability standards. It operates within a temperature range of -55 to 175 °C and has a low gate charge, resulting in reduced gate drive power loss. The MOSFET is housed in a PowerFLAT 5x6 package, suitable for surface mounting, and is compliant with RoHS regulations.
Mosfet Array 2 N-Channel (Dual) 40V 60A 60W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 40V 60A 60W Surface Mount PowerFlat™ (5x6)
Mosfet Array 2 N-Channel (Dual) 40V 60A 60W Surface Mount PowerFlat™ (5x6)
MOSFET Dual N-CH 40V 15A STripFET V
MOSFET 2N-CH 40V 60A POWERFLAT
MOSFET, N CHANNEL, 40V, 15A, POWERFLAT; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15A; On Resistance Rds(on):0.008ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 40V 60A POWERFLAT
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-10782-1-ND | STL15DN4F5 | STL15DN4F5 | 90R9212 | STL15DN4F5 |
| Product Name | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 40V, 15A, Powerflat; Transistor Polarity Stmicroelectronics | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| IDSS | 15000 milliamps | 60000 milliamps |