N-Channel 600V 13.5A (Tc) 160W (Tc) Through Hole TO-220
13.5A, 600V, 0.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, LEAD FREE, TO-220, 3 PIN Product overview: STP14NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13.5A, 600V, 0.5ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13.5A, 600V, 0.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP14NK60Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261669-STP14NK60Z
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 160W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 13.5A
Rds On (Maximum) at Id, Vgs: 500mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 75nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2220pF at 25V
MOSFET N-CH 600V 13.5A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | STP14NK60Z-ND | 278-STP14NK60Z | 1261669-STP14NK60Z | STP14NK60Z |
| Product Name | Single FETs, MOSFETs | N-Channel 13.5A 600V 0.5ohm MOSFET Transistor | FETs - Single - STP14NK60Z | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-247; SOT3 | TO-220; TO-220-3 | |
| PD | 160000 milliwatts | 160000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |