STMicroelectronics, Inc. Single FETs, MOSFETs STL100N1VH5

Description
N-Channel 12V 100A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
N-Channel 12V 100A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11219-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11219-2-ND
Single FETs, MOSFETs 497-11219-2-ND
N-Channel 12V 100A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

N-Channel 12V 100A (Tc) 60W (Tc) Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
12V 100A MOSFET Transistor
278-STL100N1VH5
12V 100A MOSFET Transistor 278-STL100N1VH5
N-Ch MOSFET 12V 2.2mR 100A STripFET V SM Product overview: STL100N1VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N1VH5 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 12V 2.2mR 100A STripFET V SM Product overview: STL100N1VH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL100N1VH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N1VH5 - 1103172-STL100N1VH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N1VH5
1103172-STL100N1VH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N1VH5 1103172-STL100N1VH5
Manufacturer: STMicroelectronics Win Source Part Number: 1103172-STL100N1VH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerFlat (5x6) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 500mV @ 250μA (Min) Max Gate Charge: 26.5nC @ 4.5V Max Input Capacitance: 2085pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3 mOhm @ 12.5A, 4.5V Alternative Parts (Cross-Reference): SI7102DN-T1-E3; SI7102DN-T1-GE3; SiSH410DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103172-STL100N1VH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 500mV @ 250μA (Min)
Max Gate Charge: 26.5nC @ 4.5V
Max Input Capacitance: 2085pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3 mOhm @ 12.5A, 4.5V
Alternative Parts (Cross-Reference): SI7102DN-T1-E3; SI7102DN-T1-GE3; SiSH410DN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL100N1VH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL100N1VH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL100N1VH5
MOSFET N-CH 12V 100A POWERFLAT

MOSFET N-CH 12V 100A POWERFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-11219-2-ND 278-STL100N1VH5 1103172-STL100N1VH5 STL100N1VH5
Product Name Single FETs, MOSFETs 12V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL100N1VH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFlat (5x6) 8-PowerVDFN
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data