STMicroelectronics, Inc. N-Channel 600 V 0.92 Ohm 5 A MOSFET Transistor STL7N60M2

Description
N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.92 Ohm, 5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.92 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.92 Ohm, 5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.92 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.92 Ohm 5 A MOSFET Transistor
278-STL7N60M2
N-Channel 600 V 0.92 Ohm 5 A MOSFET Transistor 278-STL7N60M2
N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.92 Ohm, 5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.92 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.92 Ohm, 5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.92 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL7N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-16519-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16519-6-ND
Single FETs, MOSFETs 497-16519-6-ND
N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16519-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16519-1-ND
Single FETs, MOSFETs 497-16519-1-ND
N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
Single FETs, MOSFETs - 497-16519-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16519-2-ND
Single FETs, MOSFETs 497-16519-2-ND
N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

N-Channel 600V 5A (Tc) 4W (Ta), 67W (Tc) Surface Mount PowerFLAT™ (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N60M2 - 143803-STL7N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N60M2
143803-STL7N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N60M2 143803-STL7N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 143803-STL7N60M2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Ta), 67W (Tc) Family Name: STL7N60M2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PowerFLAT (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.8nC @ 10V Max Input Capacitance: 271pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 2A, 10V Introduction Date: August 03, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 143803-STL7N60M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4W (Ta), 67W (Tc)
Family Name: STL7N60M2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PowerFLAT (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.8nC @ 10V
Max Input Capacitance: 271pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 2A, 10V
Introduction Date: August 03, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL7N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL7N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL7N60M2
MOSFET N-CH 600V 5A POWERFLAT

MOSFET N-CH 600V 5A POWERFLAT

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STL7N60M2
Triode/MOS Tube/Transistor >> MOSFETs STL7N60M2
600V 5A 4W 1.05Ω@10V,2A 4V@250uA N Channel PowerFLAT-12(5x5) MOSFETs ROHS

600V 5A 4W 1.05Ω@10V,2A 4V@250uA N Channel PowerFLAT-12(5x5) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package

MOSFET N-channel 600 V, 0.92 Ohm typ., 5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package

Buy Now Datasheet
Single FETs, MOSFETs - STL7N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STL7N60M2
Single FETs, MOSFETs STL7N60M2
MOSFET N-CH 600V 5A POWERFLAT

MOSFET N-CH 600V 5A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STL7N60M2 497-16519-6-ND 143803-STL7N60M2 STL7N60M2 STL7N60M2 STL7N60M2 STL7N60M2
Product Name N-Channel 600 V 0.92 Ohm 5 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL7N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
PD 67000 milliwatts 4000 to 67000 milliwatts 4000 milliwatts 4000 milliwatts
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerFLAT (5x5) 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 600 volts 600 volts 600 volts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data