Automotive-grade N-channel 600 V, 70 mOhm typ., 36 A MDmesh DM6 Power MOSFET in an I2PAK package Product overview: STI47N60DM6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 600 V, 70 mOhm, 36 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600 V, 70 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STI47N60DM6AG can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 600V, 36A, I2PAK ROHS COMPLIANT: YES
POWER TRANSISTORS
MOSFET Automotive N-channel 600 V, 0.070 typ., 36 A MDmesh DM6 Power MOSFET in an I PAK package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STI47N60DM6AG | STI47N60DM6AG-ND | 78AH2265 | STI47N60DM6AG | STI47N60DM6AG | STI47N60DM6AG |
| Product Name | Automotive N-Channel 600 V 70 mOhm MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 36A, I2Pak Rohs Compliant Stmicroelectronics | Transistors | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-3 | TO-262-3 Long Leads, I²Pak, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |